Microchip Technology, Inc. 5V Memory IC and Storage Component AT28C040-20FM/883

Description
EEPROM Parallel 4M-bit 512K x 8 5V 32-Pin FPAK Product overview: AT28C040-20FM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C040-20FM/88 3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
EEPROM Parallel 4M-bit 512K x 8 5V 32-Pin FPAK Product overview: AT28C040-20FM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C040-20FM/88 3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5V Memory IC and Storage Component - 774-AT28C040-20FM/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Memory IC and Storage Component
774-AT28C040-20FM/883
5V Memory IC and Storage Component 774-AT28C040-20FM/883
EEPROM Parallel 4M-bit 512K x 8 5V 32-Pin FPAK Product overview: AT28C040-20FM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C040-20FM/88 3 can be used for catalog matching and distributor lookup.

EEPROM Parallel 4M-bit 512K x 8 5V 32-Pin FPAK Product overview: AT28C040-20FM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 5V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C040-20FM/883 can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - AT28C040-20FM/883 - 1225546-AT28C040-20FM/883 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28C040-20FM/883
1225546-AT28C040-20FM/883
Memory - EEPROM - AT28C040-20FM/883 1225546-AT28C040-20FM/883
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1225546-AT28C040-20F M/883 Operating Supply Voltage: 5 V Interface: Parallel Access Time: 200 ns Density: 4 Mb Number of Pins: 32 Categories: EEPROM Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1225546-AT28C040-20FM/883
Operating Supply Voltage: 5 V
Interface: Parallel
Access Time: 200 ns
Density: 4 Mb
Number of Pins: 32
Categories: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AT28C040-20FM/883 1225546-AT28C040-20FM/883
Product Name 5V Memory IC and Storage Component Memory - EEPROM - AT28C040-20FM/883
Memory Category EEPROM EEPROM
Access Time 200 ns 200 ns
Operating Temperature -55 C (-67 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8SLC512K32PECA - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details
Memory - 28028561 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers