EEPROM Memory IC 4Mb (512K x 8) Parallel 200ns 32-FlatPack, Ceramic Bottom-Brazed
Manufacturer: Atmel
Win Source Part Number: 1148168-AT28C040-20F
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
IC EEPROM 4MBIT PAR 32FLATPACK Product overview: AT28C040-20FI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C040-20FI can be used for catalog matching and distributor lookup.
IC EEPROM 4MBIT PAR 32FLATPACK
IC EEPROM 4MBIT PAR 32FLATPACK
IC EEPROM 4MBIT PAR 32FLATPACK
EEPROM Memory IC 4Mbit Parallel 200 ns 32-FlatPack, Ceramic Bottom-Brazed
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C040-20FI-ND | 1148168-AT28C040-20FI | 774-AT28C040-20FI | AT28C040-20FI | AT28C040-20FI | AT28C040-20FI | AT28C040-20FI |
| Product Name | Memory | Memory - AT28C040-20FI | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | ||
| Package Type | 32-CFlatPack | Tube | 32-CFlatPack | 32-CFlatPack |