The AT28C010E-15TU-T is a 1-Megabit (128K x 8) paged parallel EEPROM from Lingto Electronic Limited. It features a fast read access time of 120 ns and supports automatic page write operations with internal address and data latches for up to 128 bytes. The maximum page write cycle time is 10 ms, making it suitable for applications requiring efficient data writing. This EEPROM operates with a single 5V ± 10% supply and has low power dissipation, with an active current of 40 mA and a CMOS standby current of 200 µA. It includes hardware and software data protection features, as well as data polling for end-of-write detection. The device is built using high-reliability CMOS technology, offering an endurance of either 10,000 or 100,000 cycles and a data retention period of up to 10 years. The AT28C010E-15TU-T is compatible with both CMOS and TTL inputs and outputs, and it is available in a 32-lead TSOP package. It operates within an industrial temperature range of -40°C to +85°C and is offered in green (Pb/Halide-free) packaging. This product is suitable for applications that require reliable memory storage with efficient performance.
EEPROM Memory IC 1Mb (128K x 8) Parallel 150ns 32-TSOP
EEPROM Memory IC 1Mb (128K x 8) Parallel 150ns 32-TSOP
EEPROM Memory IC 1Mb (128K x 8) Parallel 150ns 32-TSOP
EEPROM Memory IC 1Mbit Parallel 150 ns 32-TSOP
IC EEPROM 1MBIT PARALLEL 32TSOP
IC EEPROM 1MBIT PARALLEL 32TSOP
IC EEPROM 1MBIT PARALLEL 32TSOP
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C010E-15TU-TDKR-ND | AT28C010E-15TU-T | AT28C010E-15TU-T | AT28C010E-15TU-T | AT28C010E-15TU-T |
| Product Name | Memory | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | "32-TFSOP (0.724"", 18.40mm Width)" | 32-TFSOP (0.724\", 18.40mm Width) | 32-TFSOP (0.724", 18.40mm Width) |