IC EEPROM 1MBIT PARALLEL 44CLCC Product overview: AT28C010E-15LM/883 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010E-15LM/8
IC EEPROM 1MBIT PARALLEL 44CLCC
EEPROM Memory IC 1Mbit Parallel 150 ns 44-CLCC (16.55x16.55)
EEPROM Memory IC 1Mbit Parallel 150 ns 44-CLCC (16.55x16.55)
IC EEPROM 1MBIT PARALLEL 44CLCC
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28C010E-15LM/883 | AT28C010E-15LM/883 | AT28C010E-15LM/883 | AT28C010E-15LM/883 |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 150 ns | 150 ns | 150 ns | |
| Cycle Time | 1.00E7 ns | 150 ns | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |