IC EEPROM 1MBIT PARALLEL 32TSOP Product overview: AT28C010E-12TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010E-12TU can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 199365-AT28C010E-12T
Packaging: Tray
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 1Mb (128K x 8)
Access Time: 120ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-TSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-TSOP
IC EEPROM 1MBIT PARALLEL 32TSOP
PARALLEL EEPROM, 1MBIT, TSOP-32; Memory Interface Type:Parallel; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:5MHz; Memory Case Style:TSOP; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
IC EEPROM 1MBIT PARALLEL 32TSOP
IC EEPROM 1MBIT PARALLEL 32TSOP
EEPROM Memory IC 1Mbit Parallel 120 ns 32-TSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28C010E-12TU | 199365-AT28C010E-12TU | AT28C010E-12TU-ND | AT28C010E-12TU | 68T4328 | AT28C010E-12TU | AT28C010E-12TU | AT28C010E-12TU |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - AT28C010E-12TU | Memory | Integrated Circuits (ICs) - Memory - Memory | Parallel Eeprom, 1Mbit, Tsop-32; Memory Interface Type Microchip | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns | 120 ns | |||
| Data Retention | 10 years | |||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |