EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-PDIP
IC EEPROM 1MBIT PARALLEL 32DIP Product overview: AT28C010E-12PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010E-12PI can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148163-AT28C010E-12
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC EEPROM 1MBIT PARALLEL 32DIP
EEPROM Memory IC 1Mbit Parallel 120 ns 32-PDIP
IC EEPROM 1MBIT PARALLEL 32DIP
IC EEPROM 1MBIT PARALLEL 32DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C010E-12PI-ND | 774-AT28C010E-12PI | 1148163-AT28C010E-12PI | AT28C010E-12PI | AT28C010E-12PI | AT28C010E-12PI | AT28C010E-12PI |
| Product Name | Memory | Memory IC and Storage Component | Memory - AT28C010E-12PI | Integrated Circuits (ICs) - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
| Package Type | DIP; "32-DIP (0.600"", 15.24mm)" | Tube | DIP; 32-DIP (0.600\", 15.24mm) | DIP; 32-DIP (0.600", 15.24mm) |