Manufacturer: Atmel
Win Source Part Number: 1148161-AT28C010E-12
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-PLCC (13.97x11.43)
IC EEPROM 1MBIT PARALLEL 32PLCC Product overview: AT28C010E-12JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010E-12JU can be used for catalog matching and distributor lookup.
PARALLEL EEPROM, 1MBIT, PLCC-32; Memory Interface Type:Parallel; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:5MHz; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V; MSL:MSL 2 - 1 yearRoHS Compliant: Yes
IC EEPROM 1MBIT PARALLEL 32PLCC
EEPROM Memory IC 1Mbit Parallel 120 ns 32-PLCC (13.97x11.43)
IC EEPROM 1MBIT PARALLEL 32PLCC
IC EEPROM 1MBIT PARALLEL 32PLCC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1148161-AT28C010E-12JU | AT28C010E-12JU-ND | 774-AT28C010E-12JU | 68T4326 | AT28C010E-12JU | AT28C010E-12JU | AT28C010E-12JU | AT28C010E-12JU |
| Product Name | Memory - AT28C010E-12JU | Memory | Memory IC and Storage Component | Parallel Eeprom, 1Mbit, Plcc-32; Memory Interface Type Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | |
| Package Type | PLCC; 32-LCC (J-Lead) | LCC | 32-LCC (J-Lead) | 32-LCC (J-Lead) | ||||
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5 | Surface Mount | 4.5V ~ 5.5V | 4.5V ~ 5.5V |