Microchip Technology, Inc. Memory AT28C010E-12FM/883

Description
EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-FlatPack, Ceramic Bottom-Brazed
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-FlatPack, Ceramic Bottom-Brazed
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C010E-12FM883-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-FlatPack, Ceramic Bottom-Brazed

EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-FlatPack, Ceramic Bottom-Brazed

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28C010E-12FM/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28C010E-12FM/883
Integrated Circuits (ICs) - Memory - Memory AT28C010E-12FM/883
IC EEPROM 1MBIT PAR 32FLATPACK

IC EEPROM 1MBIT PAR 32FLATPACK

Supplier's Site
Memory - AT28C010E-12FM/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit Parallel 120 ns 32-FlatPack, Ceramic Bottom-Brazed

EEPROM Memory IC 1Mbit Parallel 120 ns 32-FlatPack, Ceramic Bottom-Brazed

Buy Now Datasheet
IC EEPROM 1MBIT PAR 32FLATPACK

IC EEPROM 1MBIT PAR 32FLATPACK

Supplier's Site Datasheet
Eeprom, 1Mbit, -55 To 125Deg C; Memory Size Microchip - 68T4325 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, -55 To 125Deg C; Memory Size Microchip
68T4325
Eeprom, 1Mbit, -55 To 125Deg C; Memory Size Microchip 68T4325
EEPROM, 1MBIT, -55 TO 125DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:Flatpack; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 1MBIT, -55 TO 125DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:Flatpack; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C010E-12FM883-ND AT28C010E-12FM/883 AT28C010E-12FM/883 AT28C010E-12FM/883 68T4325
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory Eeprom, 1Mbit, -55 To 125Deg C; Memory Size Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type 32-CFlatPack 32-CFlatPack Flatpack
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 591289-002-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
SDRAM - 2420777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details
Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers