Microchip Technology, Inc. Memory AT28C010E-12EM/883

Description
EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-LCC (11.43x13.97)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-LCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C010E-12EM883-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-LCC (11.43x13.97)

EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-LCC (11.43x13.97)

Buy Now Datasheet
 - AT28C010E-12EM/883 - Rochester Electronics
Newburyport, MA, United States
EEPROM, 128KX8, 120ns, Parallel, CMOS, CQCC32

EEPROM, 128KX8, 120ns, Parallel, CMOS, CQCC32

Supplier's Site Datasheet
Singapore, Singapore
Memory IC and Storage Component
774-AT28C010E-12EM/883
Memory IC and Storage Component 774-AT28C010E-12EM/883
AT28C010E - EEPROM, 128KX8, 120N Product overview: AT28C010E-12EM/883 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010E-12EM/8 83 can be used for catalog matching and distributor lookup.

AT28C010E - EEPROM, 128KX8, 120N Product overview: AT28C010E-12EM/883 from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010E-12EM/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Memory Memory Package: Tube Product Status: Active Memory Type: Non-Volatile Memory Format: EEPROM Technology: EEPROM Memory Size: 1Mbit Memory Organization: 128K x 8

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Package: Tube
Product Status: Active
Memory Type: Non-Volatile
Memory Format: EEPROM
Technology: EEPROM
Memory Size: 1Mbit
Memory Organization: 128K x 8

Buy Now Datasheet
Eeprom, 1Mbit, 120Ns, -55 To 125Deg C Rohs Compliant Microchip - 91AH5761 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, 120Ns, -55 To 125Deg C Rohs Compliant Microchip
91AH5761
Eeprom, 1Mbit, 120Ns, -55 To 125Deg C Rohs Compliant Microchip 91AH5761
EEPROM, 1MBIT, 120NS, -55 TO 125DEG C ROHS COMPLIANT: YES

EEPROM, 1MBIT, 120NS, -55 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
IC EEPROM 1MBIT PARALLEL 32LCC

IC EEPROM 1MBIT PARALLEL 32LCC

Supplier's Site Datasheet
Memory - AT28C010E-12EM/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit Parallel 120 ns 32-LCC (11.43x13.97)

EEPROM Memory IC 1Mbit Parallel 120 ns 32-LCC (11.43x13.97)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28C010E-12EM/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28C010E-12EM/883
Integrated Circuits (ICs) - Memory - Memory AT28C010E-12EM/883
AT28C010E - EEPROM, 128KX8, 120N

AT28C010E - EEPROM, 128KX8, 120N

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C010E-12EM883-ND AT28C010E-12EM/883 774-AT28C010E-12EM/883 91AH5761 AT28C010E-12EM/883 AT28C010E-12EM/883 AT28C010E-12EM/883
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) Memory Memory Eeprom, 1Mbit, 120Ns, -55 To 125Deg C Rohs Compliant Microchip Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type 32-CLCC LCC32 Bulk 32-CLCC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-DP8430V-33 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 C (32 F)
Address Bus Width 20 bits
View Details
3 suppliers
Memory - 593995-001-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - AT24CS04-SSHM-B - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 550 ns
Density 4 kbits
View Details