Microchip Technology, Inc. Memory IC and Storage Component AT28C010E-12DM/883

Description
IC EEPROM 1MBIT PARALLEL 32CDIP Product overview: AT28C010E-12DM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010E-12DM/8 83 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EEPROM 1MBIT PARALLEL 32CDIP Product overview: AT28C010E-12DM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010E-12DM/8 83 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT28C010E-12DM/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28C010E-12DM/883
Memory IC and Storage Component 774-AT28C010E-12DM/883
IC EEPROM 1MBIT PARALLEL 32CDIP Product overview: AT28C010E-12DM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010E-12DM/8 83 can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT PARALLEL 32CDIP Product overview: AT28C010E-12DM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010E-12DM/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT28C010E-12DM/883 - 862099-AT28C010E-12DM/883 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28C010E-12DM/883
862099-AT28C010E-12DM/883
Memory - EEPROM - AT28C010E-12DM/883 862099-AT28C010E-12DM/883
Manufacturer: Microchip Technology Win Source Part Number: 862099-AT28C010E-12D M/883 Operating Temperature Range: -55°C ~ 125°C (TC) Features: EEPROM Memory IC 1Mb (128K x 8) Parallel 32-CDIP Package: 32-CDIP (0.600", 15.24mm) Package: Tube Mounting: Through Hole Family Name: AT28C010 Categories: Integrated Circuits (ICs) Case / Package: 32-CDIP ECCN: 3A001A2C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 12 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Other Part Number: AT28C010E-12DM883, AT28C010E12DM883, 2266-AT28C010E-12DM/ 883

Manufacturer: Microchip Technology
Win Source Part Number: 862099-AT28C010E-12DM/883
Operating Temperature Range: -55°C ~ 125°C (TC)
Features: EEPROM Memory IC 1Mb (128K x 8) Parallel 32-CDIP
Package: 32-CDIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Family Name: AT28C010
Categories: Integrated Circuits (ICs)
Case / Package: 32-CDIP
ECCN: 3A001A2C
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 12
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT28C010E-12DM883, AT28C010E12DM883, 2266-AT28C010E-12DM/883

Buy Now Datasheet
Memory - AT28C010E-12DM883-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-CDIP

EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-CDIP

Buy Now Datasheet
Memory - AT28C010E-12DM/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit Parallel 120 ns 32-CDIP

EEPROM Memory IC 1Mbit Parallel 120 ns 32-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28C010E-12DM/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28C010E-12DM/883
Integrated Circuits (ICs) - Memory - Memory AT28C010E-12DM/883
IC EEPROM 1MBIT PARALLEL 32CDIP

IC EEPROM 1MBIT PARALLEL 32CDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT28C010E-12DM/883 862099-AT28C010E-12DM/883 AT28C010E-12DM883-ND AT28C010E-12DM/883 AT28C010E-12DM/883
Product Name Memory IC and Storage Component Memory - EEPROM - AT28C010E-12DM/883 Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Access Time 120 ns 120 ns
Data Retention 10 years
Operating Temperature -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 2504789 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71256SA25TP - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 25 ns
Density 256 kbits
View Details
Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details