Microchip Technology, Inc. 5V 1Mbit (128Kbit x 8) Parallel EEPROM with Software Data Protection AT28C010

Description
The Microchip AT28C010 is a high-performance 1-megabit Parallel EEPROM available in both Industrial and Military temp ranges, offering access times to 120ns with power dissipation of 220mW (440mW military). Deselected, CMOS standby current is less than 200µA (300µA military). Access like static RAM for the read or write cycle without external components; a 128byte page register to allow writing of up to 128bytes simultaneously. Features an internal Error Correction Circuit for extended endurance and improved data retention. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 128 bytes of EEPROM enables device identification or tracking. The AT28C010 is also available DUAL MARKED where applicable with the appropriate Standard Military Drawing Number - 5962-382670xxMxx. See the separate MIL datasheet for exact availability. Additional Features 128 Kbits x 8 (1 megabit) 5V ± 10% Supply Parallel Interface 120ns access time Self-Timed Erase and Write Cycles (10 ms max) Page Write and Byte Write Data Polling for end of write detection Low Power Consumption Read / Write current 40 mA (Max) Standby current TTL 2 mA (Max), CMOS 200 μA (Max) Write-Protection Hardware Data Protection Software Data Protection High-endurance Option 100,000 erase/write cycles Data retention > 10 years Temperature Ranges Standard Temperature Range: -40°C to 85°C Military Temperature Range: -55°C to 125°C Available in Green (Pb/Halide-free) Packaging 32-lead, Plastic J-leaded Chip Carrier (PLCC) 32-lead, Plastic Thin Small Outline Package (TSOP) Available in dual marked (5962-382670xxx) CERAMIC Hermetic Packaging 32-Lead, 0.600" Wide, Non-Windowed, Ceramic Dual Inline (Cerdip) 32-Lead, Non-Windowed, Ceramic Bottom-Brazed Flat Package (Flatpack) 32-Pad, Non-windowed, Ceramic, Leadless Chip Carrier (LCC)
Datasheet
Description
The Microchip AT28C010 is a high-performance 1-megabit Parallel EEPROM available in both Industrial and Military temp ranges, offering access times to 120ns with power dissipation of 220mW (440mW military). Deselected, CMOS standby current is less than 200µA (300µA military). Access like static RAM for the read or write cycle without external components; a 128byte page register to allow writing of up to 128bytes simultaneously. Features an internal Error Correction Circuit for extended endurance and improved data retention. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 128 bytes of EEPROM enables device identification or tracking. The AT28C010 is also available DUAL MARKED where applicable with the appropriate Standard Military Drawing Number - 5962-382670xxMxx. See the separate MIL datasheet for exact availability. Additional Features 128 Kbits x 8 (1 megabit) 5V ± 10% Supply Parallel Interface 120ns access time Self-Timed Erase and Write Cycles (10 ms max) Page Write and Byte Write Data Polling for end of write detection Low Power Consumption Read / Write current 40 mA (Max) Standby current TTL 2 mA (Max), CMOS 200 μA (Max) Write-Protection Hardware Data Protection Software Data Protection High-endurance Option 100,000 erase/write cycles Data retention > 10 years Temperature Ranges Standard Temperature Range: -40°C to 85°C Military Temperature Range: -55°C to 125°C Available in Green (Pb/Halide-free) Packaging 32-lead, Plastic J-leaded Chip Carrier (PLCC) 32-lead, Plastic Thin Small Outline Package (TSOP) Available in dual marked (5962-382670xxx) CERAMIC Hermetic Packaging 32-Lead, 0.600" Wide, Non-Windowed, Ceramic Dual Inline (Cerdip) 32-Lead, Non-Windowed, Ceramic Bottom-Brazed Flat Package (Flatpack) 32-Pad, Non-windowed, Ceramic, Leadless Chip Carrier (LCC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 1Mbit (128Kbit x 8) Parallel EEPROM with Software Data Protection - AT28C010 - Microchip Technology, Inc.
Chandler, AZ, United States
5V 1Mbit (128Kbit x 8) Parallel EEPROM with Software Data Protection
AT28C010
5V 1Mbit (128Kbit x 8) Parallel EEPROM with Software Data Protection AT28C010
The Microchip AT28C010 is a high-performance 1-megabit Parallel EEPROM available in both Industrial and Military temp ranges, offering access times to 120ns with power dissipation of 220mW (440mW military). Deselected, CMOS standby current is less than 200µA (300µA military). Access like static RAM for the read or write cycle without external components; a 128byte page register to allow writing of up to 128bytes simultaneously. Features an internal Error Correction Circuit for extended endurance and improved data retention. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 128 bytes of EEPROM enables device identification or tracking. The AT28C010 is also available DUAL MARKED where applicable with the appropriate Standard Military Drawing Number - 5962-382670xxMxx. See the separate MIL datasheet for exact availability. Additional Features 128 Kbits x 8 (1 megabit) 5V ± 10% Supply Parallel Interface 120ns access time Self-Timed Erase and Write Cycles (10 ms max) Page Write and Byte Write Data Polling for end of write detection Low Power Consumption Read / Write current 40 mA (Max) Standby current TTL 2 mA (Max), CMOS 200 μA (Max) Write-Protection Hardware Data Protection Software Data Protection High-endurance Option 100,000 erase/write cycles Data retention > 10 years Temperature Ranges Standard Temperature Range: -40°C to 85°C Military Temperature Range: -55°C to 125°C Available in Green (Pb/Halide-free) Packaging 32-lead, Plastic J-leaded Chip Carrier (PLCC) 32-lead, Plastic Thin Small Outline Package (TSOP) Available in dual marked (5962-382670xxx) CERAMIC Hermetic Packaging 32-Lead, 0.600" Wide, Non-Windowed, Ceramic Dual Inline (Cerdip) 32-Lead, Non-Windowed, Ceramic Bottom-Brazed Flat Package (Flatpack) 32-Pad, Non-windowed, Ceramic, Leadless Chip Carrier (LCC)

The Microchip AT28C010 is a high-performance 1-megabit Parallel EEPROM available in both Industrial and Military temp ranges, offering access times to 120ns with power dissipation of 220mW (440mW military). Deselected, CMOS standby current is less than 200µA (300µA military). Access like static RAM for the read or write cycle without external components; a 128byte page register to allow writing of up to 128bytes simultaneously. Features an internal Error Correction Circuit for extended endurance and improved data retention. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 128 bytes of EEPROM enables device identification or tracking.

The AT28C010 is also available DUAL MARKED where applicable with the appropriate Standard Military Drawing Number - 5962-382670xxMxx. See the separate MIL datasheet for exact availability.

Additional Features

    • 128 Kbits x 8 (1 megabit)
    • 5V ± 10% Supply
    • Parallel Interface
      • 120ns access time
    • Self-Timed Erase and Write Cycles (10 ms max)
      • Page Write and Byte Write
      • Data Polling for end of write detection
    • Low Power Consumption
      • Read / Write current 40 mA (Max)
      • Standby current TTL 2 mA (Max), CMOS 200 μA (Max)
    • Write-Protection
      • Hardware Data Protection
      • Software Data Protection
    • High-endurance Option 100,000 erase/write cycles
    • Data retention > 10 years
    • Temperature Ranges
      • Standard Temperature Range: -40°C to 85°C
      • Military Temperature Range: -55°C to 125°C
    • Available in Green (Pb/Halide-free) Packaging
      • 32-lead, Plastic J-leaded Chip Carrier (PLCC)
      • 32-lead, Plastic Thin Small Outline Package (TSOP)
    • Available in dual marked (5962-382670xxx) CERAMIC Hermetic Packaging
      • 32-Lead, 0.600" Wide, Non-Windowed, Ceramic Dual Inline (Cerdip)
      • 32-Lead, Non-Windowed, Ceramic Bottom-Brazed Flat Package (Flatpack)
      • 32-Pad, Non-windowed, Ceramic, Leadless Chip Carrier (LCC)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT28C010
Product Name 5V 1Mbit (128Kbit x 8) Parallel EEPROM with Software Data Protection
Memory Category EEPROM
Data Rate 120 MHz
Access Time 120 to 150 ns
Data Retention 10 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYX4DD3K512M64PBG2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096000 kbits
View Details
Memory - CAT24C128HU3IGT3 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 400 ns
Density 128 kbits
View Details
Flash Memory - 1882745P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 32000 kbits
Package Type USON
View Details