Manufacturer: Atmel
Win Source Part Number: 1148157-AT28C010-20P
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC EEPROM 1MBIT PARALLEL 32DIP Product overview: AT28C010-20PI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT28C010-20PI can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Mbit Parallel 200 ns 32-PDIP
IC EEPROM 1MBIT PARALLEL 32DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1148157-AT28C010-20PI | 2020-AT28C010-20PI | AT28C010-20PI | AT28C010-20PI |
| Product Name | Memory - AT28C010-20PI | Memory IC and Storage Component | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | |
| Access Time | 200 ns | 200 ns | 200 ns | |
| Cycle Time | 1.00E7 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |