Microchip Technology, Inc. Memory AT28C010-20EM/883

Description
EEPROM Memory IC 1Mb (128K x 8) Parallel 200ns 32-LCC (11.43x13.97)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) Parallel 200ns 32-LCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C010-20EM/883-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) Parallel 200ns 32-LCC (11.43x13.97)

EEPROM Memory IC 1Mb (128K x 8) Parallel 200ns 32-LCC (11.43x13.97)

Buy Now Datasheet
IC EEPROM 1MBIT PARALLEL 32LCC

IC EEPROM 1MBIT PARALLEL 32LCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28C010-20EM/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28C010-20EM/883
Integrated Circuits (ICs) - Memory - Memory AT28C010-20EM/883
IC EEPROM 1MBIT PARALLEL 32LCC

IC EEPROM 1MBIT PARALLEL 32LCC

Supplier's Site
Eeprom, 1Mbit, -55 To 125Deg C; Memory Size Microchip - 68T4316 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, -55 To 125Deg C; Memory Size Microchip
68T4316
Eeprom, 1Mbit, -55 To 125Deg C; Memory Size Microchip 68T4316
EEPROM, 1MBIT, -55 TO 125DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 1MBIT, -55 TO 125DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AT28C010-20EM/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit Parallel 200 ns 32-LCC (11.43x13.97)

EEPROM Memory IC 1Mbit Parallel 200 ns 32-LCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C010-20EM/883-ND AT28C010-20EM/883 AT28C010-20EM/883 68T4316 AT28C010-20EM/883
Product Name Memory Memory Integrated Circuits (ICs) - Memory - Memory Eeprom, 1Mbit, -55 To 125Deg C; Memory Size Microchip Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type 32-CLCC LCC 32-CLCC
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 93C86VI-G - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Density 16 kbits
View Details
Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG/EM - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details