Microchip Technology, Inc. Memory AT28C010-20DM/883

Description
EEPROM Memory IC 1Mb (128K x 8) Parallel 200ns 32-CDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) Parallel 200ns 32-CDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C010-20DM/883-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) Parallel 200ns 32-CDIP

EEPROM Memory IC 1Mb (128K x 8) Parallel 200ns 32-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - 1381463-AT28C010-20DM/883 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory - Memory
1381463-AT28C010-20DM/883
Integrated Circuits (ICs) - Memory - Memory 1381463-AT28C010-20DM/883
Win Source Part Number: 1381463-AT28C010-20D M/883 Category: Integrated Circuits (ICs)>Memory>Memory Package: Tube Standard Package: 12 pcs Technology: EEPROM Memory Type: Non-Volatile Memory Size: 1Mbit Access Time: 200 ns Voltage - Supply: 4.5V ~ 5.5V Mounting Type: Through Hole Package / Case: 32-CDIP (0.600", 15.24mm) Supplier Device Package: 32-CDIP Temperature Range - Operating: -55°C ~ 125°C (TC) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel ECCN: 3A001A2C Fake Threat In the Open Market: 62 pct. REACH Status: REACH Unaffected HTSUS: 8542.32.0051 Mfr: Microchip Technology Base Product Number: AT28C010 Memory Organization: 128K x 8 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381463-AT28C010-20DM/883
Category: Integrated Circuits (ICs)>Memory>Memory
Package: Tube
Standard Package: 12 pcs
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 1Mbit
Access Time: 200 ns
Voltage - Supply: 4.5V ~ 5.5V
Mounting Type: Through Hole
Package / Case: 32-CDIP (0.600", 15.24mm)
Supplier Device Package: 32-CDIP
Temperature Range - Operating: -55°C ~ 125°C (TC)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 10ms
Memory Interface: Parallel
ECCN: 3A001A2C
Fake Threat In the Open Market: 62 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Mfr: Microchip Technology
Base Product Number: AT28C010
Memory Organization: 128K x 8
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28C010-20DM/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28C010-20DM/883
Memory IC and Storage Component 774-AT28C010-20DM/883
IC EEPROM 1MBIT PARALLEL 32CDIP Product overview: AT28C010-20DM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010-20DM/88 3 can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT PARALLEL 32CDIP Product overview: AT28C010-20DM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010-20DM/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EEPROM 1MBIT PARALLEL 32CDIP

IC EEPROM 1MBIT PARALLEL 32CDIP

Supplier's Site Datasheet
Memory - AT28C010-20DM/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit Parallel 200 ns 32-CDIP

EEPROM Memory IC 1Mbit Parallel 200 ns 32-CDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28C010-20DM/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28C010-20DM/883
Integrated Circuits (ICs) - Memory - Memory AT28C010-20DM/883
IC EEPROM 1MBIT PARALLEL 32CDIP

IC EEPROM 1MBIT PARALLEL 32CDIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C010-20DM/883-ND 1381463-AT28C010-20DM/883 774-AT28C010-20DM/883 AT28C010-20DM/883 AT28C010-20DM/883 AT28C010-20DM/883
Product Name Memory Integrated Circuits (ICs) - Memory - Memory Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type "32-CDIP (0.600"", 15.24mm)" DIP DIP; 32-CDIP (0.600\", 15.24mm)
Supply Voltage 4.5V ~ 5.5V 4.5V ~ 5.5V -4.5V; 4.5 4.5V ~ 5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS58LC1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 250 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S15YI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details
Flash Memory - 1882861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189DC - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 15.5 ns
Density 0 kbits
View Details
2 suppliers