EEPROM Memory IC 1Mb (128K x 8) Parallel 150ns 32-TSOP
EEPROM Memory IC 1Mb (128K x 8) Parallel 150ns 32-TSOP
IC EEPROM 1MBIT PARALLEL 32TSOP
EEPROM Memory IC 1Mbit Parallel 150 ns 32-TSOP
IC EEPROM 1MBIT PARALLEL 32TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C010-15TU-TTR-ND | AT28C010-15TU-T | AT28C010-15TU-T | AT28C010-15TU-T |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | "32-TFSOP (0.724"", 18.40mm Width)" | 32-TFSOP (0.724\", 18.40mm Width) |