EEPROM Memory IC 1Mb (128K x 8) Parallel 150ns 32-PDIP
IC EEPROM 1MBIT PARALLEL 32DIP
IC EEPROM 1MBIT PARALLEL 32DIP
EEPROM Memory IC 1Mbit Parallel 150 ns 32-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C010-15PU-ND | AT28C010-15PU | AT28C010-15PU | AT28C010-15PU |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | DIP; "32-DIP (0.600"", 15.24mm)" | DIP; 32-DIP (0.600\", 15.24mm) |