IC EEPROM 1MBIT PARALLEL 32PLCC Product overview: AT28C010-15JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010-15JC can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Mb (128K x 8) Parallel 150ns 32-PLCC (13.97x11.43)
Manufacturer: Atmel
Win Source Part Number: 1148148-AT28C010-15J
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC EEPROM 1MBIT PARALLEL 32PLCC
EEPROM Memory IC 1Mbit Parallel 150 ns 32-PLCC (13.97x11.43)
IC EEPROM 1MBIT PARALLEL 32PLCC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28C010-15JC | AT28C010-15JC-ND | 1148148-AT28C010-15JC | AT28C010-15JC | AT28C010-15JC | AT28C010-15JC |
| Product Name | Memory IC and Storage Component | Memory | Memory - AT28C010-15JC | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | |
| Access Time | 150 ns | 150 ns | 150 ns | 150 ns | ||
| Cycle Time | 1.00E7 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |