EEPROM Memory IC 1Mb (128K x 8) Parallel 150ns 32-LCC (11.43x13.97)
IC EEPROM 1MBIT PARALLEL 32LCC
IC EEPROM 1MBIT PARALLEL 32LCC
EEPROM Memory IC 1Mbit Parallel 150 ns 32-LCC (11.43x13.97)
EEPROM, 1MBIT, -55 TO 125DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28C010-15EM/883-ND | AT28C010-15EM/883 | AT28C010-15EM/883 | AT28C010-15EM/883 | 68T4309 |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Eeprom, 1Mbit, -55 To 125Deg C; Memory Size Microchip |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |
| Package Type | 32-CLCC | 32-CLCC | LCC |