Manufacturer: Microchip Technology
Win Source Part Number: 911883-AT28C010-12TU
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 1Mb (128K x 8) Parallel 120 ns 32-TSOP
Package: 32-TFSOP (0.724", 18.40mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: AT28C010
Categories: Integrated Circuits (ICs)
Case / Package: 32-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 156
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
IC EEPROM 1MBIT PARALLEL 32TSOP Product overview: AT28C010-12TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010-12TU can be used for catalog matching and distributor lookup.
EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-TSOP
PARALLEL EEPROM, 1MBIT, TSOP-32; Memory Interface Type:Parallel; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Clock Frequency:5MHz; Memory Case Style:TSOP; No. of Pins:32Pins; Supply Voltage Min:4.5V; Access Time:120nsRoHS Compliant: Yes
EEPROM, 1MBIT, -40 TO 85DEG C ROHS COMPLIANT: YES
IC EEPROM 1MBIT PARALLEL 32TSOP
EEPROM Memory IC 1Mbit Parallel 120 ns 32-TSOP
IC EEPROM 1MBIT PARALLEL 32TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 911883-AT28C010-12TU | 774-AT28C010-12TU | AT28C010-12TU-ND | 68T4306 | 65AH3841 | AT28C010-12TU | AT28C010-12TU | AT28C010-12TU |
| Product Name | Memory - EEPROM - AT28C010-12TU | Memory IC and Storage Component | Memory | Parallel Eeprom, 1Mbit, Tsop-32; Memory Interface Type Microchip | Eeprom, 1Mbit, -40 To 85Deg C Rohs Compliant Microchip | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; EEPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | SOP; 32-TSOP | "32-TFSOP (0.724"", 18.40mm Width)" | TSOP | 32-TFSOP (0.724\", 18.40mm Width) | ||||
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns | ||||
| Data Retention | 10 years |