Manufacturer: Microchip Technology
Win Source Part Number: 911882-AT28C010-12LM
Operating Temperature Range: -55°C ~ 125°C (TC)
Features: EEPROM Memory IC 1Mb (128K x 8) Parallel 120 ns 44-CLCC (16.55x16.55)
Package: 44-CLCC
Package: Tube
Mounting: Surface Mount
Family Name: AT28C010
Categories: Integrated Circuits (ICs)
Case / Package: 44-CLCC (16.55x16.55)
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 29
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8542.32.0051
IC EEPROM 1MBIT PARALLEL 44CLCC Product overview: AT28C010-12LM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010-12LM/88
IC EEPROM 1MBIT PARALLEL 44CLCC
EEPROM Memory IC 1Mbit Parallel 120 ns 44-CLCC (16.55x16.55)
IC EEPROM 1MBIT PARALLEL 44CLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 911882-AT28C010-12LM/883 | 774-AT28C010-12LM/883 | AT28C010-12LM/883 | AT28C010-12LM/883 | AT28C010-12LM/883 |
| Product Name | Memory - EEPROM - AT28C010-12LM/883 | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Package Type | 44-CLCC (16.55x16.55) | Tube | 44-CLCC | ||
| Access Time | 120 ns | 120 ns | 120 ns |