IC EEPROM 1MBIT PAR 32FLATPACK Product overview: AT28C010-12FM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010-12FM/88
Manufacturer: Microchip Technology
Win Source Part Number: 911881-AT28C010-12FM
Operating Temperature Range: -55°C ~ 125°C (TC)
Features: EEPROM Memory IC 1Mb (128K x 8) Parallel 32-Flatpack, Ceramic Bottom-Brazed
Package: 32-CFlatpack
Package: Tube
Mounting: Surface Mount
Family Name: AT28C010
Categories: Integrated Circuits (ICs)
Case / Package: 32-Flatpack, Ceramic Bottom-Brazed
ECCN: 3A001A2C
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 22 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-FlatPack, Ceramic Bottom-Brazed
IC EEPROM 1MBIT PAR 32FLATPACK
EEPROM, 1MBIT, -55 TO 125DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:Flatpack; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes
EEPROM Memory IC 1Mbit Parallel 120 ns 32-FlatPack, Ceramic Bottom-Brazed
IC EEPROM 1MBIT PAR 32FLATPACK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28C010-12FM/883 | 911881-AT28C010-12FM/883 | AT28C010-12FM/883-ND | AT28C010-12FM/883 | 68T4303 | AT28C010-12FM/883 | AT28C010-12FM/883 |
| Product Name | Memory IC and Storage Component | Memory - EEPROM - AT28C010-12FM/883 | Memory | Memory | Eeprom, 1Mbit, -55 To 125Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Access Time | 120 ns | 120 ns | 120 ns | ||||
| Data Retention | 10 years | ||||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits |