Microchip Technology, Inc. Memory AT28C010-12EM/883

Description
EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-LCC (11.43x13.97)
Request a Quote Datasheet
Description
EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-LCC (11.43x13.97)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28C010-12EM/883-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-LCC (11.43x13.97)

EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-LCC (11.43x13.97)

Buy Now Datasheet
Memory - EEPROM - AT28C010-12EM/883 - 768941-AT28C010-12EM/883 - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28C010-12EM/883
768941-AT28C010-12EM/883
Memory - EEPROM - AT28C010-12EM/883 768941-AT28C010-12EM/883
Manufacturer: Microchip Technology Win Source Part Number: 768941-AT28C010-12EM /883 Packaging: Tube Operating Temperature Range: -55°C ~ 125°C (TC) Package: 32-CLCC Mounting: SMD Technology: EEPROM Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 1Mb (128K x 8) Access Time: 120ns Family Name: AT28C010 Categories: Integrated Circuits (ICs) Memory Format: EEPROM Write Cycle Time - Word, Page: 10ms Memory Interface: Parallel Manufacturer Package: 32-CLCC (13.97x11.43) Alternative Parts (Cross-Reference): X28C010EM-25; X28C010E -20; AS58C1001ECA-15/XT; X28C010EI-25; Introduction Date: May 15, 1996 ECCN: 3A001.a.2.c Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768941-AT28C010-12EM/883
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C (TC)
Package: 32-CLCC
Mounting: SMD
Technology: EEPROM
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 120ns
Family Name: AT28C010
Categories: Integrated Circuits (ICs)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 10ms
Memory Interface: Parallel
Manufacturer Package: 32-CLCC (13.97x11.43)
Alternative Parts (Cross-Reference): X28C010EM-25; X28C010E -20; AS58C1001ECA-15/XT; X28C010EI-25;
Introduction Date: May 15, 1996
ECCN: 3A001.a.2.c
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28C010-12EM/883 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28C010-12EM/883
Memory IC and Storage Component 774-AT28C010-12EM/883
IC EEPROM 1MBIT PARALLEL 32LCC Product overview: AT28C010-12EM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010-12EM/88 3 can be used for catalog matching and distributor lookup.

IC EEPROM 1MBIT PARALLEL 32LCC Product overview: AT28C010-12EM/883 from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28C010-12EM/883 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT28C010-12EM/883 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT28C010-12EM/883
Integrated Circuits (ICs) - Memory - Memory AT28C010-12EM/883
IC EEPROM 1MBIT PARALLEL 32LCC

IC EEPROM 1MBIT PARALLEL 32LCC

Supplier's Site
IC EEPROM 1MBIT PARALLEL 32LCC

IC EEPROM 1MBIT PARALLEL 32LCC

Supplier's Site Datasheet
Eeprom, 1Mbit, -55 To 125Deg C; Memory Size Microchip - 68T4302 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Mbit, -55 To 125Deg C; Memory Size Microchip
68T4302
Eeprom, 1Mbit, -55 To 125Deg C; Memory Size Microchip 68T4302
EEPROM, 1MBIT, -55 TO 125DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

EEPROM, 1MBIT, -55 TO 125DEG C; Memory Size:1Mbit; EEPROM Memory Configuration:128K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:LCC; No. of Pins:32Pins; Supply Voltage Min:4.5V RoHS Compliant: Yes

Supplier's Site Datasheet
IC EEPROM 1MBIT PARALLEL 32LCC

IC EEPROM 1MBIT PARALLEL 32LCC

Supplier's Site Datasheet
Memory - AT28C010-12EM/883 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Mbit Parallel 120 ns 32-LCC (11.43x13.97)

EEPROM Memory IC 1Mbit Parallel 120 ns 32-LCC (11.43x13.97)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28C010-12EM/883-ND 768941-AT28C010-12EM/883 774-AT28C010-12EM/883 AT28C010-12EM/883 AT28C010-12EM/883 68T4302 AT28C010-12EM/883 AT28C010-12EM/883
Product Name Memory Memory - EEPROM - AT28C010-12EM/883 Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Eeprom, 1Mbit, -55 To 125Deg C; Memory Size Microchip Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Package Type 32-CLCC Tube LCC 32-CLCC 32-CLCC
Supply Voltage 4.5V ~ 5.5V 4.5 V ~ 5.5 V -4.5V; 4.5V ~ 5.5V Surface Mount 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 04368CBLBC-28 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 1.8 ns
Density 8000 kbits
View Details
Flash Memory - 1882548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 512 k
Bits per Word 8 bits
View Details