Microchip Technology, Inc. Battery-Voltage 64Kb (8Kbit x 8) Parallel EEPROM with Software Data Protection AT28BV64B

Description
The Microchip AT28BV64B is a high-performance 64Kbit Parallel EEPROM offering access times to 200ns with 54mW power dissipation and 2.7V supply voltage. Deselected, CMOS standby current is less than 20µA. Access like static RAM for the read or write cycle without external components; it contains a 64-byte page register to allow writing of up to 64 bytes simultaneously. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 64 bytes of EEPROM enables device identification or tracking. Additional Features 8 Kbits x 8 (64 Kbit) 2.7V to 3.6V Supply Parallel Interface 200ns access time Self-Timed Erase and Write Cycles (10 ms max) Page Write and Byte Write Data Polling for end of write detection Low Power Consumption Read / Write current 15 mA (Max) Standby current 20 μA (Typ), 50 μA (Max) Write-Protection Hardware Protection Software Data Protect More than 100,000 erase/write cycles Data retention > 10 years Temperature Ranges Standard Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC) 28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC) 28-lead, Plastic Thin Small Outline Package (TSOP)
Datasheet
Description
The Microchip AT28BV64B is a high-performance 64Kbit Parallel EEPROM offering access times to 200ns with 54mW power dissipation and 2.7V supply voltage. Deselected, CMOS standby current is less than 20µA. Access like static RAM for the read or write cycle without external components; it contains a 64-byte page register to allow writing of up to 64 bytes simultaneously. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 64 bytes of EEPROM enables device identification or tracking. Additional Features 8 Kbits x 8 (64 Kbit) 2.7V to 3.6V Supply Parallel Interface 200ns access time Self-Timed Erase and Write Cycles (10 ms max) Page Write and Byte Write Data Polling for end of write detection Low Power Consumption Read / Write current 15 mA (Max) Standby current 20 μA (Typ), 50 μA (Max) Write-Protection Hardware Protection Software Data Protect More than 100,000 erase/write cycles Data retention > 10 years Temperature Ranges Standard Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC) 28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC) 28-lead, Plastic Thin Small Outline Package (TSOP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery-Voltage 64Kb (8Kbit x 8) Parallel EEPROM with Software Data Protection - AT28BV64B - Microchip Technology, Inc.
Chandler, AZ, United States
Battery-Voltage 64Kb (8Kbit x 8) Parallel EEPROM with Software Data Protection
AT28BV64B
Battery-Voltage 64Kb (8Kbit x 8) Parallel EEPROM with Software Data Protection AT28BV64B
The Microchip AT28BV64B is a high-performance 64Kbit Parallel EEPROM offering access times to 200ns with 54mW power dissipation and 2.7V supply voltage. Deselected, CMOS standby current is less than 20µA. Access like static RAM for the read or write cycle without external components; it contains a 64-byte page register to allow writing of up to 64 bytes simultaneously. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 64 bytes of EEPROM enables device identification or tracking. Additional Features 8 Kbits x 8 (64 Kbit) 2.7V to 3.6V Supply Parallel Interface 200ns access time Self-Timed Erase and Write Cycles (10 ms max) Page Write and Byte Write Data Polling for end of write detection Low Power Consumption Read / Write current 15 mA (Max) Standby current 20 μA (Typ), 50 μA (Max) Write-Protection Hardware Protection Software Data Protect More than 100,000 erase/write cycles Data retention > 10 years Temperature Ranges Standard Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC) 28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC) 28-lead, Plastic Thin Small Outline Package (TSOP)

The Microchip AT28BV64B is a high-performance 64Kbit Parallel EEPROM offering access times to 200ns with 54mW power dissipation and 2.7V supply voltage. Deselected, CMOS standby current is less than 20µA. Access like static RAM for the read or write cycle without external components; it contains a 64-byte page register to allow writing of up to 64 bytes simultaneously. Optional Software Data Protection mechanism guards against inadvertent writes; and an extra 64 bytes of EEPROM enables device identification or tracking.

Additional Features

    • 8 Kbits x 8 (64 Kbit)
    • 2.7V to 3.6V Supply
    • Parallel Interface
      • 200ns access time
    • Self-Timed Erase and Write Cycles (10 ms max)
      • Page Write and Byte Write
      • Data Polling for end of write detection
    • Low Power Consumption
      • Read / Write current 15 mA (Max)
      • Standby current 20 μA (Typ), 50 μA (Max)
    • Write-Protection
      • Hardware Protection
      • Software Data Protect
    • More than 100,000 erase/write cycles
    • Data retention > 10 years
    • Temperature Ranges
      • Standard Temperature Range: -40°C to 85°C
    • Available in Green (Pb/Halide-free) Packaging Only
      • 32-lead, Plastic J-leaded Chip Carrier (PLCC)
      • 28-lead, 0.300" Wide, Plastic Gull Wing Small Outline (SOIC)
      • 28-lead, Plastic Thin Small Outline Package (TSOP)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT28BV64B
Product Name Battery-Voltage 64Kb (8Kbit x 8) Parallel EEPROM with Software Data Protection
Memory Category EEPROM
Access Time 200 ns
Data Retention 10 years
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Flash Memory - 1882517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
 - LP3913SQ-AA/NOPB - Rochester Electronics
Texas Instruments
Specs
Memory Category Flash
Package Type WQFN48
View Details