Microchip Technology, Inc. Memory AT28BV64B-20TI

Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-TSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28BV64B-20TI-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-TSOP

EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28BV64B-20TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28BV64B-20TI
Memory IC and Storage Component 774-AT28BV64B-20TI
IC EEPROM 64KBIT PARALLEL 28TSOP Product overview: AT28BV64B-20TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28BV64B-20TI can be used for catalog matching and distributor lookup.

IC EEPROM 64KBIT PARALLEL 28TSOP Product overview: AT28BV64B-20TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28BV64B-20TI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT28BV64B-20TI - 078825-AT28BV64B-20TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28BV64B-20TI
078825-AT28BV64B-20TI
Memory - EEPROM - AT28BV64B-20TI 078825-AT28BV64B-20TI
Manufacturer: Microchip Technology Win Source Part Number: 078825-AT28BV64B-20T I Packaging: Tray Mounting: SMD (SMT) Technology: EEPROM Memory Size: 64Kb (8K x 8) Access Time: 200ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: EEPROM Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 078825-AT28BV64B-20TI
Packaging: Tray
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 64Kb (8K x 8)
Access Time: 200ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: EEPROM
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT28BV64B-20TI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28BV64B-20TI
Integrated Circuits (ICs) - Memory AT28BV64B-20TI
IC EEPROM 64KBIT PARALLEL 28TSOP

IC EEPROM 64KBIT PARALLEL 28TSOP

Supplier's Site
Memory - AT28BV64B-20TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 64Kbit Parallel 200 ns 28-TSOP

EEPROM Memory IC 64Kbit Parallel 200 ns 28-TSOP

Buy Now Datasheet
IC EEPROM 64KBIT PARALLEL 28TSOP

IC EEPROM 64KBIT PARALLEL 28TSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28BV64B-20TI-ND 774-AT28BV64B-20TI 078825-AT28BV64B-20TI AT28BV64B-20TI AT28BV64B-20TI AT28BV64B-20TI
Product Name Memory Memory IC and Storage Component Memory - EEPROM - AT28BV64B-20TI Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" TSSOP; Tray SOP; 28-TSOP SSOP; TSSOP SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - A2C00062738 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details