Manufacturer: Microchip Technology
Win Source Part Number: 911879-AT28BV64B-20S
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: EEPROM Memory IC 64Kb (8K x 8) Parallel 200 ns 28-SOIC
Package: 28-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: AT28BV64
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT28BV64B-20SU-TDKR,
IC EEPROM 64KBIT PARALLEL 28SOIC Product overview: AT28BV64B-20SU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28BV64B-20SU-T
EEPROM Memory IC 64Kb (8K x 8) Parallel 200ns 28-SOIC
IC EEPROM 64KBIT PARALLEL 28SOIC
EEPROM, 64KBIT, -40 TO 85DEG C; Memory Size:64Kbit; EEPROM Memory Configuration:8K x 8bit; Memory Interface Type:Parallel; Clock Frequency:-; Memory Case Style:WSOIC; No. of Pins:28Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes
EEPROM Memory IC 64Kbit Parallel 200 ns 28-SOIC
IC EEPROM 64KBIT PARALLEL 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 911879-AT28BV64B-20SU-T | 774-AT28BV64B-20SU-T | AT28BV64B-20SU-TTR-ND | AT28BV64B-20SU-T | 23AC2607 | AT28BV64B-20SU-T | AT28BV64B-20SU-T |
| Product Name | Memory - EEPROM - AT28BV64B-20SU-T | Memory IC and Storage Component | Memory | Memory | Eeprom, 64Kbit, -40 To 85Deg C; Memory Size Microchip | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EEPROM | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; 28-SOIC | SOIC; "28-SOIC (0.295"", 7.50mm Width)" | WSOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC | ||
| Access Time | 200 ns | 200 ns | 200 ns | 200 ns | |||
| Data Retention | 10 years |