Manufacturer: Atmel
Win Source Part Number: 1148137-AT28BV64-30T
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC EEPROM 64KBIT PARALLEL 28TSOP Product overview: AT28BV64-30TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28BV64-30TC can be used for catalog matching and distributor lookup.
EEPROM Memory IC 64Kb (8K x 8) Parallel 300ns 28-TSOP
EEPROM Memory IC 64Kbit Parallel 300 ns 28-TSOP
IC EEPROM 64KBIT PARALLEL 28TSOP
IC EEPROM 64KBIT PARALLEL 28TSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1148137-AT28BV64-30TC | 774-AT28BV64-30TC | AT28BV64-30TC-ND | AT28BV64-30TC | AT28BV64-30TC | AT28BV64-30TC |
| Product Name | Memory - AT28BV64-30TC | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | |
| Access Time | 300 ns | 300 ns | 300 ns | 300 ns | ||
| Cycle Time | 3.00E6 ns | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |