Microchip Technology, Inc. Memory IC and Storage Component AT28BV256-25TC

Description
Contact for details Product overview: AT28BV256-25TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28BV256-25TC can be used for catalog matching and distributor lookup.
Request a Quote
Description
Contact for details Product overview: AT28BV256-25TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28BV256-25TC can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT28BV256-25TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28BV256-25TC
Memory IC and Storage Component 774-AT28BV256-25TC
Contact for details Product overview: AT28BV256-25TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28BV256-25TC can be used for catalog matching and distributor lookup.

Contact for details Product overview: AT28BV256-25TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28BV256-25TC can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EEPROM - AT28BV256-25TC - 990285-AT28BV256-25TC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28BV256-25TC
990285-AT28BV256-25TC
Memory - EEPROM - AT28BV256-25TC 990285-AT28BV256-25TC
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990285-AT28BV256-25T C Mounting: SMD (SMT) Frequency: 250 GHz Operating Supply Voltage: 3.3 V Memory Size: 32 kB Interface: Parallel, SPI Access Time: 200 ns Density: 256 kb Number of Pins: 28 Categories: EEPROM Case / Package: TSOP Alternative Parts (Cross-Reference): AT28BV256-25TCAT28BV 25625TC; Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 2.7 V Nominal Supply Current: 15 mA

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990285-AT28BV256-25TC
Mounting: SMD (SMT)
Frequency: 250 GHz
Operating Supply Voltage: 3.3 V
Memory Size: 32 kB
Interface: Parallel, SPI
Access Time: 200 ns
Density: 256 kb
Number of Pins: 28
Categories: EEPROM
Case / Package: TSOP
Alternative Parts (Cross-Reference): AT28BV256-25TCAT28BV25625TC;
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Nominal Supply Current: 15 mA

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Memory Chips Memory Chips
Product Number 774-AT28BV256-25TC 990285-AT28BV256-25TC
Product Name Memory IC and Storage Component Memory - EEPROM - AT28BV256-25TC
Access Time 200 ns 200 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 256 kbits 256 kbits
Package Type TSOP SOP; TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details