Microchip Technology, Inc. Memory AT28BV256-20TU

Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 28-TSOP
Request a Quote Datasheet
Description
EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 28-TSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28BV256-20TU-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 28-TSOP

EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 28-TSOP

Buy Now Datasheet
Memory IC and Storage Component - 774-AT28BV256-20TU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT28BV256-20TU
Memory IC and Storage Component 774-AT28BV256-20TU
IC EEPROM 256KBIT PAR 28TSOP Product overview: AT28BV256-20TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28BV256-20TU can be used for catalog matching and distributor lookup.

IC EEPROM 256KBIT PAR 28TSOP Product overview: AT28BV256-20TU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28BV256-20TU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - EEPROM - AT28BV256-20TU - 078820-AT28BV256-20TU - Win Source Electronics
Laguna Hills, CA, United States
Memory - EEPROM - AT28BV256-20TU
078820-AT28BV256-20TU
Memory - EEPROM - AT28BV256-20TU 078820-AT28BV256-20TU
Manufacturer: Microchip Technology Win Source Part Number: 078820-AT28BV256-20T U Packaging: Tray Mounting: SMD (SMT) Technology: EEPROM Memory Size: 256Kb (32K x 8) Access Time: 200ns Family Name: AT28BV256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 2.7 V to 3.6 V Memory Format: EEPROM Alternative Parts (Cross-Reference): M28256-20WNS6T; M28256-20WNS6; M28256-20WNS1T; M28256-20WNS1; Introduction Date: May 02, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078820-AT28BV256-20TU
Packaging: Tray
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 256Kb (32K x 8)
Access Time: 200ns
Family Name: AT28BV256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 28-TSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: EEPROM
Alternative Parts (Cross-Reference): M28256-20WNS6T; M28256-20WNS6; M28256-20WNS1T; M28256-20WNS1;
Introduction Date: May 02, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC EEPROM 256KBIT PAR 28TSOP

IC EEPROM 256KBIT PAR 28TSOP

Supplier's Site Datasheet
Memory - AT28BV256-20TU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 200 ns 28-TSOP

EEPROM Memory IC 256Kbit Parallel 200 ns 28-TSOP

Buy Now Datasheet
Memory - AT28BV256-20TU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 256Kbit Parallel 200 ns 28-TSOP

EEPROM Memory IC 256Kbit Parallel 200 ns 28-TSOP

Buy Now Datasheet
IC EEPROM 256KBIT PAR 28TSOP

IC EEPROM 256KBIT PAR 28TSOP

Supplier's Site Datasheet
AT28BV256 - EEPROM, 32KX8, 200NS

AT28BV256 - EEPROM, 32KX8, 200NS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT28BV256-20TU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28BV256-20TU
Integrated Circuits (ICs) - Memory AT28BV256-20TU
AT28BV256 - EEPROM, 32KX8, 200NS

AT28BV256 - EEPROM, 32KX8, 200NS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28BV256-20TU-ND 774-AT28BV256-20TU 078820-AT28BV256-20TU AT28BV256-20TU AT28BV256-20TU AT28BV256-20TU AT28BV256-20TU
Product Name Memory Memory IC and Storage Component Memory - EEPROM - AT28BV256-20TU Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSSOP; "28-TSSOP (0.465"", 11.80mm Width)" TSSOP; Tray SOP; 28-TSOP SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width) 28-TSSOP (0.465", 11.80mm Width) SSOP; TSSOP
Supply Voltage 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V 2.7 V ~ 3.6 V 3.6V; 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD16M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 128000 kbits
View Details
 - 27S35ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
Flash Memory - 1882878P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Logic - Logic - FIFOs Memory - 40105BE - 052142-40105BE - Win Source Electronics
Specs
Memory Category FIFO
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-PDIP
View Details