EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 28-PDIP
EEPROM Memory IC 256Kbit Parallel 200 ns 28-PDIP
IC EEPROM 256KBIT PARALLEL 28DIP
IC EEPROM 256KBIT PARALLEL 28DIP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT28BV256-20PC-ND | AT28BV256-20PC | AT28BV256-20PC | AT28BV256-20PC |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | EEPROM | EEPROM; EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | DIP; "28-DIP (0.600"", 15.24mm)" | DIP; 28-DIP (0.600\", 15.24mm) |