IC EEPROM 256KBIT PAR 32PLCC Product overview: AT28BV256-20JU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT28BV256-20JU-T
Manufacturer: Microchip Technology
Win Source Part Number: 1320856-AT28BV256-20
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Reel - TR
Standard Package: 750
Mounting: Surface Mount
Technology: EEPROM
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 200 ns
Voltage - Supply: 2.7V ~ 3.6V
Supplier Device Package: 32-PLCC (11.43x13.97)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Case / Package: 32-LCC (J-Lead)
Memory Format: EEPROM
Write Cycle Time - Word, Page: 10ms
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: AT28BV256-20JU-TTR,A
Base Product Number: AT28BV256
RoHS Status: ROHS3 Compliant
EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 32-PLCC (11.43x13.97)
EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 32-PLCC (11.43x13.97)
EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 32-PLCC (11.43x13.97)
IC EEPROM 256KBIT PAR 32PLCC
IC EEPROM 256KBIT PAR 32PLCC
EEPROM Memory IC 256Kbit Parallel 200 ns 32-PLCC (11.43x13.97)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT28BV256-20JU-T | 1320856-AT28BV256-20JU-T | AT28BV256-20JU-TCT-ND | AT28BV256-20JU-T | AT28BV256-20JU-T | AT28BV256-20JU-T |
| Product Name | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | EEPROM | EEPROM; Non-Volatile | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM |
| Access Time | 200 ns | 200 ns | 200 ns | 200 ns | ||
| Data Retention | 10 years | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits |