Microchip Technology, Inc. Memory AT28BV16-30PI

Description
EEPROM Memory IC 16Kb (2K x 8) Parallel 300ns 24-PDIP
Request a Quote Datasheet
Description
EEPROM Memory IC 16Kb (2K x 8) Parallel 300ns 24-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT28BV16-30PI-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 16Kb (2K x 8) Parallel 300ns 24-PDIP

EEPROM Memory IC 16Kb (2K x 8) Parallel 300ns 24-PDIP

Buy Now Datasheet
Memory - AT28BV16-30PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 16Kbit Parallel 300 ns 24-PDIP

EEPROM Memory IC 16Kbit Parallel 300 ns 24-PDIP

Buy Now Datasheet
IC EEPROM 16KBIT PARALLEL 24DIP

IC EEPROM 16KBIT PARALLEL 24DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT28BV16-30PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT28BV16-30PI
Integrated Circuits (ICs) - Memory AT28BV16-30PI
IC EEPROM 16KBIT PARALLEL 24DIP

IC EEPROM 16KBIT PARALLEL 24DIP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT28BV16-30PI-ND AT28BV16-30PI AT28BV16-30PI AT28BV16-30PI
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category EEPROM EEPROM; EEPROM EEPROM; EEPROM EEPROM; Non-Volatile
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "24-DIP (0.600"", 15.24mm)" DIP; 24-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C512 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 15 to 25 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-10N - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
SN74ACT2226 64 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2226DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
6 suppliers