Microchip Technology, Inc. 512Kb (64-Kbit x 8) Low-Voltage OTP EPROM AT27LV512A

Description
The Microchip AT27LV512A is a high-performance, low-power, low-voltage 512-Kbit One Time Programmable EPROM organized as 64-Kbit x 8. Requiring a single power supply in the range of 3.0V to 3.6V in normal read mode operation any byte can be accessed in less than 90 ns. With typical power consumption of only 18 mW at 5 MHz and VCC = 3.3V, the AT27LV512A consumes less than one-fifth the power of a standard, 5V EPROM. Standby mode supply current is typically less than 1 μA at 3.3V, making it ideal for fast, portable systems using battery power.. Additional Features 512-Kbit (64-Kbit x 8) Dual voltage range operation Low voltage, 3.0V to 3.6V, or Standard power supply range, 5V +/-10% Low-power CMOS operation 20 μA max standby (less than 1μA, typical) for VCC = 3.6V 29 mW max active at 5 MHz for VCC = 3.6V Parallel Interface 90 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 100 μs/byte (typical) CMOS and TTL compatible inputs and outputs JEDEC standard for LVTTL Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC)
Datasheet
Description
The Microchip AT27LV512A is a high-performance, low-power, low-voltage 512-Kbit One Time Programmable EPROM organized as 64-Kbit x 8. Requiring a single power supply in the range of 3.0V to 3.6V in normal read mode operation any byte can be accessed in less than 90 ns. With typical power consumption of only 18 mW at 5 MHz and VCC = 3.3V, the AT27LV512A consumes less than one-fifth the power of a standard, 5V EPROM. Standby mode supply current is typically less than 1 μA at 3.3V, making it ideal for fast, portable systems using battery power.. Additional Features 512-Kbit (64-Kbit x 8) Dual voltage range operation Low voltage, 3.0V to 3.6V, or Standard power supply range, 5V +/-10% Low-power CMOS operation 20 μA max standby (less than 1μA, typical) for VCC = 3.6V 29 mW max active at 5 MHz for VCC = 3.6V Parallel Interface 90 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 100 μs/byte (typical) CMOS and TTL compatible inputs and outputs JEDEC standard for LVTTL Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
512Kb (64-Kbit x 8) Low-Voltage OTP EPROM - AT27LV512A - Microchip Technology, Inc.
Chandler, AZ, United States
512Kb (64-Kbit x 8) Low-Voltage OTP EPROM
AT27LV512A
512Kb (64-Kbit x 8) Low-Voltage OTP EPROM AT27LV512A
The Microchip AT27LV512A is a high-performance, low-power, low-voltage 512-Kbit One Time Programmable EPROM organized as 64-Kbit x 8. Requiring a single power supply in the range of 3.0V to 3.6V in normal read mode operation any byte can be accessed in less than 90 ns. With typical power consumption of only 18 mW at 5 MHz and VCC = 3.3V, the AT27LV512A consumes less than one-fifth the power of a standard, 5V EPROM. Standby mode supply current is typically less than 1 μA at 3.3V, making it ideal for fast, portable systems using battery power.. Additional Features 512-Kbit (64-Kbit x 8) Dual voltage range operation Low voltage, 3.0V to 3.6V, or Standard power supply range, 5V +/-10% Low-power CMOS operation 20 μA max standby (less than 1μA, typical) for VCC = 3.6V 29 mW max active at 5 MHz for VCC = 3.6V Parallel Interface 90 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 100 μs/byte (typical) CMOS and TTL compatible inputs and outputs JEDEC standard for LVTTL Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC)

The Microchip AT27LV512A is a high-performance, low-power, low-voltage 512-Kbit One Time Programmable EPROM organized as 64-Kbit x 8. Requiring a single power supply in the range of 3.0V to 3.6V in normal read mode operation any byte can be accessed in less than 90 ns. With typical power consumption of only 18 mW at 5 MHz and VCC = 3.3V, the AT27LV512A consumes less than one-fifth the power of a standard, 5V EPROM. Standby mode supply current is typically less than 1 μA at 3.3V, making it ideal for fast, portable systems using battery power..

Additional Features

    • 512-Kbit (64-Kbit x 8)
    • Dual voltage range operation
      • Low voltage, 3.0V to 3.6V, or
      • Standard power supply range, 5V +/-10%
    • Low-power CMOS operation
      • 20 μA max standby (less than 1μA, typical) for VCC = 3.6V
      • 29 mW max active at 5 MHz for VCC = 3.6V
    • Parallel Interface
      • 90 ns access time
    • High-reliability CMOS technology
      • 2,000V ESD protection
      • 200 mA latchup immunity
    • Rapid programming algorithm – 100 μs/byte (typical)
    • CMOS and TTL compatible inputs and outputs
      • JEDEC standard for LVTTL
    • Integrated product identification code
    • Industrial Temperature Range: -40°C to 85°C
    • Available in Green (Pb/Halide-free) Packaging Only
    32-lead, Plastic J-leaded Chip Carrier (PLCC)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT27LV512A
Product Name 512Kb (64-Kbit x 8) Low-Voltage OTP EPROM
Memory Category EPROM
Access Time 90 ns
Data Retention 20 years
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1009CW70L883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
SDRAM - 2420769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Integrated Circuits (ICs) - Memory - Memory - 10415FC10 - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile; SRAM Chip
Cycle Time 10 ns
Density 1 kbits
View Details
2 suppliers