IC EPROM 512KBIT PARALLEL 28SOIC Product overview: AT27LV512A-90RU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV512A-90RU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148125-AT27LV512A-9
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 90ns 28-SOIC
IC EPROM 512KBIT PARALLEL 28SOIC
IC EPROM 512KBIT PARALLEL 28SOIC
EPROM - OTP Memory IC 512Kbit Parallel 90 ns 28-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT27LV512A-90RU | 1148125-AT27LV512A-90RU | AT27LV512A-90RU-ND | AT27LV512A-90RU | AT27LV512A-90RU | AT27LV512A-90RU |
| Product Name | Memory IC and Storage Component | Memory - AT27LV512A-90RU | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EPROM; Non-Volatile | EPROM | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |