Microchip Technology, Inc. Memory - Unclassified Memory - AT27LV512A-70TC AT27LV512A-70TC

Description
Manufacturer: Microchip Technology Win Source Part Number: 199360-AT27LV512A-70 TC Packaging: Tray Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 199360-AT27LV512A-70 TC Packaging: Tray Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - Unclassified Memory - AT27LV512A-70TC - 199360-AT27LV512A-70TC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27LV512A-70TC
199360-AT27LV512A-70TC
Memory - Unclassified Memory - AT27LV512A-70TC 199360-AT27LV512A-70TC
Manufacturer: Microchip Technology Win Source Part Number: 199360-AT27LV512A-70 TC Packaging: Tray Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 512Kb (64K x 8) Access Time: 70ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 28-TSOP Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 199360-AT27LV512A-70TC
Packaging: Tray
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 512Kb (64K x 8)
Access Time: 70ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 28-TSOP
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27LV512A-70TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27LV512A-70TC
Memory IC and Storage Component 774-AT27LV512A-70TC
IC OTP 512KBIT 70NS 28TSOP Product overview: AT27LV512A-70TC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV512A-70TC can be used for catalog matching and distributor lookup.

IC OTP 512KBIT 70NS 28TSOP Product overview: AT27LV512A-70TC from Atmel (Microchip Technology) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV512A-70TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 512KBIT PARALLEL 28TSOP

IC EPROM 512KBIT PARALLEL 28TSOP

Supplier's Site Datasheet
Memory - AT27LV512A-70TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 70 ns 28-TSOP

EPROM - OTP Memory IC 512Kbit Parallel 70 ns 28-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 199360-AT27LV512A-70TC 774-AT27LV512A-70TC AT27LV512A-70TC AT27LV512A-70TC
Product Name Memory - Unclassified Memory - AT27LV512A-70TC Memory IC and Storage Component Memory Memory
Memory Category EPROM; EPROM EPROM EPROM; EPROM EPROM; EPROM
Access Time 70 ns 70 ns 70 ns 70 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type SOIC; SOIC
View Details
 - 93415FM - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type CDFP16
View Details
3 suppliers
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details