Microchip Technology, Inc. Memory - EPROM - AT27LV512A-15TC AT27LV512A-15TC

Description
Manufacturer: Microchip Technology Win Source Part Number: 862097-AT27LV512A-15 TC Operating Temperature Range: 0°C ~ 70°C (TC) Features: EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 150 ns 28-TSOP Package: Tray Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AT27LV512 Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 234 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0061
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862097-AT27LV512A-15 TC Operating Temperature Range: 0°C ~ 70°C (TC) Features: EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 150 ns 28-TSOP Package: Tray Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AT27LV512 Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 234 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0061
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - AT27LV512A-15TC - 862097-AT27LV512A-15TC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - AT27LV512A-15TC
862097-AT27LV512A-15TC
Memory - EPROM - AT27LV512A-15TC 862097-AT27LV512A-15TC
Manufacturer: Microchip Technology Win Source Part Number: 862097-AT27LV512A-15 TC Operating Temperature Range: 0°C ~ 70°C (TC) Features: EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 150 ns 28-TSOP Package: Tray Package: 28-TSSOP (0.465", 11.80mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: AT27LV512 Categories: Integrated Circuits (ICs) Case / Package: 28-TSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 234 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0061

Manufacturer: Microchip Technology
Win Source Part Number: 862097-AT27LV512A-15TC
Operating Temperature Range: 0°C ~ 70°C (TC)
Features: EPROM - OTP Memory IC 512Kb (64K x 8) Parallel 150 ns 28-TSOP
Package: Tray
Package: 28-TSSOP (0.465", 11.80mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: AT27LV512
Categories: Integrated Circuits (ICs)
Case / Package: 28-TSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 234
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27LV512A-15TC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27LV512A-15TC
Memory IC and Storage Component 774-AT27LV512A-15TC
IC EPROM 512KBIT PARALLEL 28TSOP Product overview: AT27LV512A-15TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV512A-15TC can be used for catalog matching and distributor lookup.

IC EPROM 512KBIT PARALLEL 28TSOP Product overview: AT27LV512A-15TC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV512A-15TC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 512KBIT PARALLEL 28TSOP

IC EPROM 512KBIT PARALLEL 28TSOP

Supplier's Site Datasheet
Memory - AT27LV512A-15TC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 512Kbit Parallel 150 ns 28-TSOP

EPROM - OTP Memory IC 512Kbit Parallel 150 ns 28-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 862097-AT27LV512A-15TC 774-AT27LV512A-15TC AT27LV512A-15TC AT27LV512A-15TC
Product Name Memory - EPROM - AT27LV512A-15TC Memory IC and Storage Component Memory Memory
Memory Category EPROM EPROM EPROM; EPROM EPROM; EPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type SOP; SSOP; 28-TSOP TSSOP; 28-TSSOP (0.465", 11.80mm Width) SSOP; TSSOP; 28-TSSOP (0.465\", 11.80mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - DP8422AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details