Manufacturer: Microchip Technology
Win Source Part Number: 078814-AT27LV256A-90
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 256Kb (32K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 90ns 32-PLCC (13.97x11.43)
IC EPROM 256KBIT PARALLEL 32PLCC
EPROM - OTP Memory IC 256Kbit Parallel 90 ns 32-PLCC (13.97x11.43)
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:256Kbit; EPROM Memory Configuration:32K x 8bit; No. of Pins:32Pins; Memory Case Style:LCC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes
IC EPROM 256KBIT PARALLEL 32PLCC
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 078814-AT27LV256A-90JU | AT27LV256A-90JU-ND | AT27LV256A-90JU | AT27LV256A-90JU | 68T4293 | AT27LV256A-90JU |
| Product Name | Memory - Unclassified Memory - AT27LV256A-90JU | Memory | Memory | Memory | One Time Programmable (Otp) Eprom Ic; Memory Size Microchip | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | EPROM; EPROM | EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile | |
| Access Time | 90 ns | 90 ns | 90 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Package Type | PLCC; 32-PLCC | PLCC; 32-LCC (J-Lead) | 32-LCC (J-Lead) | LCC |