Microchip Technology, Inc. Memory AT27LV256A-55JI

Description
EPROM - OTP Memory IC 256Kbit Parallel 55 ns 32-PLCC (13.97x11.43)
Description
EPROM - OTP Memory IC 256Kbit Parallel 55 ns 32-PLCC (13.97x11.43)
Datasheet
Datasheet Summary
Powered by GS/AI

The AT27LV256A-55JI is a 256Kbit one-time programmable (OTP) EPROM memory device organized as 32K x 8 bits. It features a fast read access time of 55 ns and operates within a dual voltage range of 3.0V to 3.6V for low-voltage applications or a standard 5V supply. The device is designed for low power consumption, with a maximum standby current of 20 µA and typical active power dissipation of 29 mW at 5 MHz. This memory is available in JEDEC standard packages, including 32-lead PLCC, 28-lead SOIC, and 28-lead TSOP, making it versatile for various applications. It supports both CMOS and TTL compatible inputs and outputs, ensuring compatibility with standard logic devices. The Rapid,Ñ¢ Programming Algorithm allows for programming speeds of approximately 100 µs per byte, enhancing efficiency in production environments. The AT27LV256A-55JI is suitable for commercial and industrial temperature ranges, operating from -40°C to +85°C. It also includes features such as 2,000V ESD protection and 200 mA latchup immunity, ensuring high reliability in demanding applications. This device is ideal for fast, portable systems that require low power consumption and high performance.

Datasheet Summary
Powered by GS/AI

The AT27LV256A-55JI is a 256Kbit one-time programmable (OTP) EPROM memory device organized as 32K x 8 bits. It features a fast read access time of 55 ns and operates within a dual voltage range of 3.0V to 3.6V for low-voltage applications or a standard 5V supply. The device is designed for low power consumption, with a maximum standby current of 20 µA and typical active power dissipation of 29 mW at 5 MHz. This memory is available in JEDEC standard packages, including 32-lead PLCC, 28-lead SOIC, and 28-lead TSOP, making it versatile for various applications. It supports both CMOS and TTL compatible inputs and outputs, ensuring compatibility with standard logic devices. The Rapid,Ñ¢ Programming Algorithm allows for programming speeds of approximately 100 µs per byte, enhancing efficiency in production environments. The AT27LV256A-55JI is suitable for commercial and industrial temperature ranges, operating from -40°C to +85°C. It also includes features such as 2,000V ESD protection and 200 mA latchup immunity, ensuring high reliability in demanding applications. This device is ideal for fast, portable systems that require low power consumption and high performance.

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27LV256A-55JI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 256Kbit Parallel 55 ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 256Kbit Parallel 55 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC EPROM 256KBIT PARALLEL 32PLCC

IC EPROM 256KBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number AT27LV256A-55JI AT27LV256A-55JI
Product Name Memory Memory
Memory Category EPROM; EPROM EPROM; EPROM
Access Time 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - DM77S184J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 70 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers