Microchip Technology, Inc. Memory - EPROM - AT27LV256A-55JC AT27LV256A-55JC

Description
Manufacturer: Microchip Technology Win Source Part Number: 768934-AT27LV256A-55 JC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 55ns Part Status: Obsolete(EOL) Family Name: AT27LV256A Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): AM27C256-200JITR; M87C257-10XC7; M27C256B-90K1; M87C257-10XC3X; Introduction Date: May 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 768934-AT27LV256A-55 JC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 55ns Part Status: Obsolete(EOL) Family Name: AT27LV256A Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): AM27C256-200JITR; M87C257-10XC7; M27C256B-90K1; M87C257-10XC3X; Introduction Date: May 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - EPROM - AT27LV256A-55JC - 768934-AT27LV256A-55JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - EPROM - AT27LV256A-55JC
768934-AT27LV256A-55JC
Memory - EPROM - AT27LV256A-55JC 768934-AT27LV256A-55JC
Manufacturer: Microchip Technology Win Source Part Number: 768934-AT27LV256A-55 JC Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TC) Package: 32-LCC (J-Lead) Mounting: SMD Technology: EPROM - OTP Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Memory Type: Non-Volatile Memory Size: 256Kb (32K x 8) Access Time: 55ns Part Status: Obsolete(EOL) Family Name: AT27LV256A Categories: Integrated Circuits (ICs) Memory Format: EPROM Memory Interface: Parallel Manufacturer Package: 32-PLCC Alternative Parts (Cross-Reference): AM27C256-200JITR; M87C257-10XC7; M27C256B-90K1; M87C257-10XC3X; Introduction Date: May 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 768934-AT27LV256A-55JC
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TC)
Package: 32-LCC (J-Lead)
Mounting: SMD
Technology: EPROM - OTP
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Memory Type: Non-Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 55ns
Part Status: Obsolete(EOL)
Family Name: AT27LV256A
Categories: Integrated Circuits (ICs)
Memory Format: EPROM
Memory Interface: Parallel
Manufacturer Package: 32-PLCC
Alternative Parts (Cross-Reference): AM27C256-200JITR; M87C257-10XC7; M27C256B-90K1; M87C257-10XC3X;
Introduction Date: May 15, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27LV256A-55JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27LV256A-55JC
Memory IC and Storage Component 774-AT27LV256A-55JC
IC EPROM 256KBIT PARALLEL 32PLCC Product overview: AT27LV256A-55JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV256A-55JC can be used for catalog matching and distributor lookup.

IC EPROM 256KBIT PARALLEL 32PLCC Product overview: AT27LV256A-55JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV256A-55JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27LV256A-55JC-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 55ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 55ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - AT27LV256A-55JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 256Kbit Parallel 55 ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 256Kbit Parallel 55 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT27LV256A-55JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27LV256A-55JC
Integrated Circuits (ICs) - Memory AT27LV256A-55JC
IC EPROM 256KBIT PARALLEL 32PLCC

IC EPROM 256KBIT PARALLEL 32PLCC

Supplier's Site
IC EPROM 256KBIT PARALLEL 32PLCC

IC EPROM 256KBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 768934-AT27LV256A-55JC 774-AT27LV256A-55JC AT27LV256A-55JC-ND AT27LV256A-55JC AT27LV256A-55JC AT27LV256A-55JC
Product Name Memory - EPROM - AT27LV256A-55JC Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory Memory
Memory Category EPROM; Non-Volatile EPROM; Non-Volatile EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 110756 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5C1005 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 to 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details