EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 150ns 28-SOIC
IC EPROM 256KBIT PARALLEL 28SOIC
EPROM - OTP Memory IC 256Kbit Parallel 150 ns 28-SOIC
IC EPROM 256KBIT PARALLEL 28SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27LV256A-15RI-ND | AT27LV256A-15RI | AT27LV256A-15RI | AT27LV256A-15RI |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "28-SOIC (0.342"", 8.69mm Width)" | SOIC | SOIC; 28-SOIC (0.342\", 8.69mm Width) |