Microchip Technology, Inc. 4Mb (512-Kbit x 8) Low-Voltage OTP EPROM AT27LV040A

Description
The Microchip AT27LV040A is a high-performance, low-power, low-voltage, 4-megabit One Time Programmable EPROM organized as 512-Kbit x 8. Requiring a single power supply in the range of 3.0V to 3.6V in normal read mode operation any byte can be accessed in less than 90 ns. With typical power consumption of only 18 mW at 5 MHz and VCC = 3.3V, the AT27LV040A consumes less than one-half the power of a standard, 5V EPROM. Standby mode supply current is typically less than 1 μA at 3.3V making it ideal for fast, portable systems using battery power. Additional Features 4-Mbit (512-Kbit x 8) Dual voltage range operation Low voltage, 3.0V to 3.6V, or Standard power supply range, 5V +/-10% Low-power CMOS operation 20 μA max standby (less than 1 μA, typical) for VCC = 3.6V 36 mW max active at 5 MHz for VCC = 3.6V Parallel Interface 90 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 100 μs/byte (typical) CMOS and TTL compatible inputs and outputs JEDEC standard for LVTTL Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC)
Datasheet
Description
The Microchip AT27LV040A is a high-performance, low-power, low-voltage, 4-megabit One Time Programmable EPROM organized as 512-Kbit x 8. Requiring a single power supply in the range of 3.0V to 3.6V in normal read mode operation any byte can be accessed in less than 90 ns. With typical power consumption of only 18 mW at 5 MHz and VCC = 3.3V, the AT27LV040A consumes less than one-half the power of a standard, 5V EPROM. Standby mode supply current is typically less than 1 μA at 3.3V making it ideal for fast, portable systems using battery power. Additional Features 4-Mbit (512-Kbit x 8) Dual voltage range operation Low voltage, 3.0V to 3.6V, or Standard power supply range, 5V +/-10% Low-power CMOS operation 20 μA max standby (less than 1 μA, typical) for VCC = 3.6V 36 mW max active at 5 MHz for VCC = 3.6V Parallel Interface 90 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 100 μs/byte (typical) CMOS and TTL compatible inputs and outputs JEDEC standard for LVTTL Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4Mb (512-Kbit x 8) Low-Voltage OTP EPROM - AT27LV040A - Microchip Technology, Inc.
Chandler, AZ, United States
4Mb (512-Kbit x 8) Low-Voltage OTP EPROM
AT27LV040A
4Mb (512-Kbit x 8) Low-Voltage OTP EPROM AT27LV040A
The Microchip AT27LV040A is a high-performance, low-power, low-voltage, 4-megabit One Time Programmable EPROM organized as 512-Kbit x 8. Requiring a single power supply in the range of 3.0V to 3.6V in normal read mode operation any byte can be accessed in less than 90 ns. With typical power consumption of only 18 mW at 5 MHz and VCC = 3.3V, the AT27LV040A consumes less than one-half the power of a standard, 5V EPROM. Standby mode supply current is typically less than 1 μA at 3.3V making it ideal for fast, portable systems using battery power. Additional Features 4-Mbit (512-Kbit x 8) Dual voltage range operation Low voltage, 3.0V to 3.6V, or Standard power supply range, 5V +/-10% Low-power CMOS operation 20 μA max standby (less than 1 μA, typical) for VCC = 3.6V 36 mW max active at 5 MHz for VCC = 3.6V Parallel Interface 90 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 100 μs/byte (typical) CMOS and TTL compatible inputs and outputs JEDEC standard for LVTTL Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC)

The Microchip AT27LV040A is a high-performance, low-power, low-voltage, 4-megabit One Time Programmable EPROM organized as 512-Kbit x 8. Requiring a single power supply in the range of 3.0V to 3.6V in normal read mode operation any byte can be accessed in less than 90 ns. With typical power consumption of only 18 mW at 5 MHz and VCC = 3.3V, the AT27LV040A consumes less than one-half the power of a standard, 5V EPROM. Standby mode supply current is typically less than 1 μA at 3.3V making it ideal for fast, portable systems using battery power.

Additional Features

    • 4-Mbit (512-Kbit x 8)
    • Dual voltage range operation
      • Low voltage, 3.0V to 3.6V, or
      • Standard power supply range, 5V +/-10%
    • Low-power CMOS operation
      • 20 μA max standby (less than 1 μA, typical) for VCC = 3.6V
      • 36 mW max active at 5 MHz for VCC = 3.6V
    • Parallel Interface
      • 90 ns access time
    • High-reliability CMOS technology
      • 2,000V ESD protection
      • 200 mA latchup immunity
    • Rapid programming algorithm – 100 μs/byte (typical)
    • CMOS and TTL compatible inputs and outputs
      • JEDEC standard for LVTTL
    • Integrated product identification code
    • Industrial Temperature Range: -40°C to 85°C
    • Available in Green (Pb/Halide-free) Packaging Only
    32-lead, Plastic J-leaded Chip Carrier (PLCC)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT27LV040A
Product Name 4Mb (512-Kbit x 8) Low-Voltage OTP EPROM
Memory Category EPROM
Access Time 90 ns
Data Retention 20 years
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
FIFOs Memory - SN74ACT7201LA15DV - Quarktwin Technology Ltd.
Specs
Data Rate 40 MHz
Access Time 15 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details