IC EPROM 4MBIT PARALLEL 32PLCC Product overview: AT27LV040A-90JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV040A-90JU can be used for catalog matching and distributor lookup.
Manufacturer: Atmel
Win Source Part Number: 1148115-AT27LV040A-9
Family Name: AT27LV040A
Manufacturer Homepage: www.atmel.com
Alternative Parts (Cross-Reference): M27C4001-10K6; M27C4001-12K6; M27C4001-12XK1X; M27C4001-12K1X;
Introduction Date: May 15, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 90ns 32-PLCC (13.97x11.43)
IC EPROM 4MBIT PARALLEL 32PLCC
EPROM - OTP Memory IC 4Mbit Parallel 90 ns 32-PLCC (13.97x11.43)
IC EPROM 4MBIT PARALLEL 32PLCC
IC EPROM 4MBIT PARALLEL 32PLCC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-AT27LV040A-90JU | 1148115-AT27LV040A-90JU | AT27LV040A-90JU-ND | AT27LV040A-90JU | AT27LV040A-90JU | AT27LV040A-90JU | AT27LV040A-90JU |
| Product Name | Memory IC and Storage Component | Memory - AT27LV040A-90JU | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | EPROM | EPROM | EPROM | EPROM; EPROM - OTP | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM |
| Access Time | 90 ns | 90 ns | 90 ns | 90 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |