Microchip Technology, Inc. Memory IC and Storage Component AT27LV040A-90JC

Description
IC EPROM 4MBIT PARALLEL 32PLCC Product overview: AT27LV040A-90JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV040A-90JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC EPROM 4MBIT PARALLEL 32PLCC Product overview: AT27LV040A-90JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV040A-90JC can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT27LV040A-90JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27LV040A-90JC
Memory IC and Storage Component 774-AT27LV040A-90JC
IC EPROM 4MBIT PARALLEL 32PLCC Product overview: AT27LV040A-90JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV040A-90JC can be used for catalog matching and distributor lookup.

IC EPROM 4MBIT PARALLEL 32PLCC Product overview: AT27LV040A-90JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV040A-90JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - Unclassified Memory - AT27LV040A-90JC - 078811-AT27LV040A-90JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27LV040A-90JC
078811-AT27LV040A-90JC
Memory - Unclassified Memory - AT27LV040A-90JC 078811-AT27LV040A-90JC
Manufacturer: Microchip Technology Win Source Part Number: 078811-AT27LV040A-90 JC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 4Mb (512K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Memory Format: EPROM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 078811-AT27LV040A-90JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 4Mb (512K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Memory Format: EPROM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - AT27LV040A-90JC-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 90ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 90ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AT27LV040A-90JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27LV040A-90JC
Integrated Circuits (ICs) - Memory AT27LV040A-90JC
IC EPROM 4MBIT PARALLEL 32PLCC

IC EPROM 4MBIT PARALLEL 32PLCC

Supplier's Site
Memory - AT27LV040A-90JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 4Mbit Parallel 90 ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 4Mbit Parallel 90 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC EPROM 4MBIT PARALLEL 32PLCC

IC EPROM 4MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT27LV040A-90JC 078811-AT27LV040A-90JC AT27LV040A-90JC-ND AT27LV040A-90JC AT27LV040A-90JC AT27LV040A-90JC
Product Name Memory IC and Storage Component Memory - Unclassified Memory - AT27LV040A-90JC Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EPROM; Non-Volatile EPROM; EPROM EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Access Time 90 ns 90 ns 90 ns 90 ns 90 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers
Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 28C64AX-20B/XA - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EEPROM; EEPROM
Access Time 200 ns
Density 64 kbits
View Details