EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 150ns 32-VSOP
IC EPROM 4MBIT PARALLEL 32VSOP
EPROM - OTP Memory IC 4Mbit Parallel 150 ns 32-VSOP
IC EPROM 4MBIT PARALLEL 32VSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27LV040A-15VC-ND | AT27LV040A-15VC | AT27LV040A-15VC | AT27LV040A-15VC |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | EPROM | EPROM; EPROM | EPROM; EPROM | EPROM; Non-Volatile |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |