EPROM - OTP Memory IC 4Mb (512K x 8) Parallel 120ns 32-TSOP
IC EPROM 4MBIT PARALLEL 32TSOP
IC EPROM 4MBIT PARALLEL 32TSOP
EPROM - OTP Memory IC 4Mbit Parallel 120 ns 32-TSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AT27LV040A-12TC-ND | AT27LV040A-12TC | AT27LV040A-12TC | AT27LV040A-12TC |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | EPROM | EPROM; Non-Volatile | EPROM; EPROM | EPROM; EPROM |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits | 4000 kbits |