Microchip Technology, Inc. 2Mb (256-Kbit x 8) Low-Voltage OTP EPROM AT27LV020A

Description
The Microchip AT27LV020A is a high-performance, low-power, low-voltage 2-megabit One Time Programmable EPROM organized as 256-Kbit x 8. Requiring a single power supply in the range of 3.0V to 3.6V in normal read mode operation any byte can be accessed in less than 120 ns. With typical power consumption of only 18 mW at 5 MHz and VCC = 3.3V, the AT27LV020A consumes less than one-fifth the power of a standard, 5V EPROM. Standby mode supply current is typically less than 1 μA at 3.3V making it ideal for fast, portable systems using battery power. Additional Features 2-Mbit (256-Kbit x 8) Dual voltage range operation Low voltage, 3.0V to 3.6V, or Standard power supply range, 5V +/-10% Low-power CMOS operation 20 μA max standby (less than 1 μA, typical) for VCC = 3.6V 29 mW max active at 5 MHz for VCC = 3.6V Parallel Interface 120 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 100 μs/byte (typical) CMOS and TTL compatible inputs and outputs JEDEC standard for LVTTL Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC)
Datasheet
Description
The Microchip AT27LV020A is a high-performance, low-power, low-voltage 2-megabit One Time Programmable EPROM organized as 256-Kbit x 8. Requiring a single power supply in the range of 3.0V to 3.6V in normal read mode operation any byte can be accessed in less than 120 ns. With typical power consumption of only 18 mW at 5 MHz and VCC = 3.3V, the AT27LV020A consumes less than one-fifth the power of a standard, 5V EPROM. Standby mode supply current is typically less than 1 μA at 3.3V making it ideal for fast, portable systems using battery power. Additional Features 2-Mbit (256-Kbit x 8) Dual voltage range operation Low voltage, 3.0V to 3.6V, or Standard power supply range, 5V +/-10% Low-power CMOS operation 20 μA max standby (less than 1 μA, typical) for VCC = 3.6V 29 mW max active at 5 MHz for VCC = 3.6V Parallel Interface 120 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 100 μs/byte (typical) CMOS and TTL compatible inputs and outputs JEDEC standard for LVTTL Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Mb (256-Kbit x 8) Low-Voltage OTP EPROM - AT27LV020A - Microchip Technology, Inc.
Chandler, AZ, United States
2Mb (256-Kbit x 8) Low-Voltage OTP EPROM
AT27LV020A
2Mb (256-Kbit x 8) Low-Voltage OTP EPROM AT27LV020A
The Microchip AT27LV020A is a high-performance, low-power, low-voltage 2-megabit One Time Programmable EPROM organized as 256-Kbit x 8. Requiring a single power supply in the range of 3.0V to 3.6V in normal read mode operation any byte can be accessed in less than 120 ns. With typical power consumption of only 18 mW at 5 MHz and VCC = 3.3V, the AT27LV020A consumes less than one-fifth the power of a standard, 5V EPROM. Standby mode supply current is typically less than 1 μA at 3.3V making it ideal for fast, portable systems using battery power. Additional Features 2-Mbit (256-Kbit x 8) Dual voltage range operation Low voltage, 3.0V to 3.6V, or Standard power supply range, 5V +/-10% Low-power CMOS operation 20 μA max standby (less than 1 μA, typical) for VCC = 3.6V 29 mW max active at 5 MHz for VCC = 3.6V Parallel Interface 120 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 100 μs/byte (typical) CMOS and TTL compatible inputs and outputs JEDEC standard for LVTTL Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC)

The Microchip AT27LV020A is a high-performance, low-power, low-voltage 2-megabit One Time Programmable EPROM organized as 256-Kbit x 8. Requiring a single power supply in the range of 3.0V to 3.6V in normal read mode operation any byte can be accessed in less than 120 ns. With typical power consumption of only 18 mW at 5 MHz and VCC = 3.3V, the AT27LV020A consumes less than one-fifth the power of a standard, 5V EPROM. Standby mode supply current is typically less than 1 μA at 3.3V making it ideal for fast, portable systems using battery power.

Additional Features

    • 2-Mbit (256-Kbit x 8)
    • Dual voltage range operation
      • Low voltage, 3.0V to 3.6V, or
      • Standard power supply range, 5V +/-10%
    • Low-power CMOS operation
      • 20 μA max standby (less than 1 μA, typical) for VCC = 3.6V
      • 29 mW max active at 5 MHz for VCC = 3.6V
    • Parallel Interface
      • 120 ns access time
    • High-reliability CMOS technology
      • 2,000V ESD protection
      • 200 mA latchup immunity
    • Rapid programming algorithm – 100 μs/byte (typical)
    • CMOS and TTL compatible inputs and outputs
      • JEDEC standard for LVTTL
    • Integrated product identification code
    • Industrial Temperature Range: -40°C to 85°C
    • Available in Green (Pb/Halide-free) Packaging Only
      • 32-lead, Plastic J-leaded Chip Carrier (PLCC)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT27LV020A
Product Name 2Mb (256-Kbit x 8) Low-Voltage OTP EPROM
Memory Category EPROM
Access Time 90 ns
Data Retention 20 years
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory IC and Storage Component - 736-DP8429D-70 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type Bulk
View Details
3 suppliers
Memory - 568.262.011 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers