Microchip Technology, Inc. Memory AT27LV020A-90JC

Description
EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 90ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet
Description
EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 90ns 32-PLCC (13.97x11.43)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27LV020A-90JC-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 90ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 90ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - Unclassified Memory - AT27LV020A-90JC - 199358-AT27LV020A-90JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - Unclassified Memory - AT27LV020A-90JC
199358-AT27LV020A-90JC
Memory - Unclassified Memory - AT27LV020A-90JC 199358-AT27LV020A-90JC
Manufacturer: Microchip Technology Win Source Part Number: 199358-AT27LV020A-90 JC Packaging: Tube/Rail Mounting: SMD (SMT) Technology: EPROM - OTP Memory Size: 2Mb (256K x 8) Access Time: 90ns Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TC) Case / Package: 32-PLCC Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Memory Format: EPROM Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199358-AT27LV020A-90JC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Size: 2Mb (256K x 8)
Access Time: 90ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TC)
Case / Package: 32-PLCC
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Memory Format: EPROM
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Memory IC and Storage Component - 774-AT27LV020A-90JC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27LV020A-90JC
Memory IC and Storage Component 774-AT27LV020A-90JC
IC EPROM 2MBIT PARALLEL 32PLCC Product overview: AT27LV020A-90JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV020A-90JC can be used for catalog matching and distributor lookup.

IC EPROM 2MBIT PARALLEL 32PLCC Product overview: AT27LV020A-90JC from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV020A-90JC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AT27LV020A-90JC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AT27LV020A-90JC
Integrated Circuits (ICs) - Memory AT27LV020A-90JC
IC EPROM 2MBIT PARALLEL 32PLCC

IC EPROM 2MBIT PARALLEL 32PLCC

Supplier's Site
Memory - AT27LV020A-90JC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 2Mbit Parallel 90 ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 2Mbit Parallel 90 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
IC EPROM 2MBIT PARALLEL 32PLCC

IC EPROM 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AT27LV020A-90JC-ND 199358-AT27LV020A-90JC 774-AT27LV020A-90JC AT27LV020A-90JC AT27LV020A-90JC AT27LV020A-90JC
Product Name Memory Memory - Unclassified Memory - AT27LV020A-90JC Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory
Memory Category EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers
Specs
Memory Category EPROM; Non-Volatile
Access Time 35 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Flash Memory - 1882723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Number of Words 256 k
Bits per Word 8 bits
View Details