Microchip Technology, Inc. Memory - AT27LV020A-12TI AT27LV020A-12TI

Description
Manufacturer: Atmel Win Source Part Number: 1148110-AT27LV020A-1 2TI Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1148110-AT27LV020A-1 2TI Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AT27LV020A-12TI - 1148110-AT27LV020A-12TI - Win Source Electronics
Laguna Hills, CA, United States
Memory - AT27LV020A-12TI
1148110-AT27LV020A-12TI
Memory - AT27LV020A-12TI 1148110-AT27LV020A-12TI
Manufacturer: Atmel Win Source Part Number: 1148110-AT27LV020A-1 2TI Manufacturer Homepage: www.atmel.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148110-AT27LV020A-12TI
Manufacturer Homepage: www.atmel.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 2020-AT27LV020A-12TI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
2020-AT27LV020A-12TI
Memory IC and Storage Component 2020-AT27LV020A-12TI
IC EPROM 2MBIT PARALLEL 32TSOP Product overview: AT27LV020A-12TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT27LV020A-12TI can be used for catalog matching and distributor lookup.

IC EPROM 2MBIT PARALLEL 32TSOP Product overview: AT27LV020A-12TI from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-AT27LV020A-12TI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC EPROM 2MBIT PARALLEL 32TSOP

IC EPROM 2MBIT PARALLEL 32TSOP

Supplier's Site Datasheet
Memory - AT27LV020A-12TI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 2Mbit Parallel 120 ns 32-TSOP

EPROM - OTP Memory IC 2Mbit Parallel 120 ns 32-TSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1148110-AT27LV020A-12TI 2020-AT27LV020A-12TI AT27LV020A-12TI AT27LV020A-12TI
Product Name Memory - AT27LV020A-12TI Memory IC and Storage Component Memory Memory
Memory Category EPROM EPROM; Non-Volatile EPROM; EPROM EPROM; EPROM
Access Time 120 ns 120 ns 120 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS0xGPS08PB-4108/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 32000000 kbits
View Details
Logic - FIFOs Memory - 67413AJ - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 35 MHz
Operating Current 240 mA
View Details
SDRAM - 1882599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details