Win Source Part Number: 1015670-AT27LV020A-1
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 32
Mounting: SMD (SMT)
Technology: EPROM - OTP
Memory Type: Non-Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 120 ns
Voltage - Supply: 3V ~ 3.6V, 4.5V ~ 5.5V
Package / Case: 32-LCC (J-Lead)
Supplier Device Package: 32-PLCC (13.97x11.43)
Temperature Range - Operating: -40°C ~ 85°C (TC)
Memory Format: EPROM
Memory Interface: Parallel
ECCN: 3A991B1B1
Fake Threat In the Open Market: 50 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0061
Mfr: Microchip Technology
Other Names: AT27LV020A12JU
Base Product Number: AT27LV020
IC EPROM 2MBIT PARALLEL 32PLCC Product overview: AT27LV020A-12JU from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV020A-12JU can be used for catalog matching and distributor lookup.
EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 120ns 32-PLCC (13.97x11.43)
IC EPROM 2MBIT PARALLEL 32PLCC
IC EPROM 2MBIT PARALLEL 32PLCC
IC EPROM 2MBIT PARALLEL 32PLCC
EPROM - OTP Memory IC 2Mbit Parallel 120 ns 32-PLCC (13.97x11.43)
ONE TIME PROGRAMMABLE (OTP) EPROM IC; Memory Size:2Mbit; EPROM Memory Configuration:256K x 8bit; No. of Pins:32Pins; Memory Case Style:LCC; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Operating Temperature Min:-40°C RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1015670-AT27LV020A-12JU | 774-AT27LV020A-12JU | AT27LV020A-12JU-ND | AT27LV020A-12JU | AT27LV020A-12JU | AT27LV020A-12JU | AT27LV020A-12JU | 68T4291 |
| Product Name | Integrated Circuits (ICs) - Memory | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | One Time Programmable (Otp) Eprom Ic; Memory Size Microchip |
| Memory Category | EPROM; Non-Volatile | EPROM | EPROM | EPROM; EPROM | EPROM; Non-Volatile | EPROM; EPROM - OTP | EPROM; EPROM | |
| Access Time | 120 ns | 120 ns | 120 ns | 120 ns | 120 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | ||
| Supply Voltage | 3V ~ 3.6V~ 4.5V ~ 5.5V | -4.5V; -3.3V; 3~4.5 | 3V ~ 3.6V, 4.5V ~ 5.5V | -40degC ~ 85degC (TC) | 3V ~ 3.6V, 4.5V ~ 5.5V | 3.6V; 3V ~ 3.6V, 4.5V ~ 5.5V |