Microchip Technology, Inc. Memory IC and Storage Component AT27LV020A-12JU-T

Description
IC EPROM 2MBIT PARALLEL 32PLCC Product overview: AT27LV020A-12JU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV020A-12JU- T can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC EPROM 2MBIT PARALLEL 32PLCC Product overview: AT27LV020A-12JU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV020A-12JU- T can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AT27LV020A-12JU-T is a low-power, one-time programmable (OTP) read-only memory (EPROM) with a capacity of 2,097,152 bits organized as 256K x 8 bits. It operates within a dual voltage range of 3.0V to 3.6V or 5V ± 10%, making it suitable for both low-voltage and standard power supply applications. The device features a fast read access time of 120ns and a low standby current of less than 1µA at 3.3V, which is beneficial for battery-powered systems. This memory chip is packaged in a 32-lead PLCC format and is compatible with JEDEC standards, ensuring ease of integration into existing designs. It supports TTL-level outputs when operating at 3.0V, allowing compatibility with standard TTL logic devices. The rapid programming algorithm allows for programming times of approximately 100µs per byte, enhancing efficiency in production environments. The AT27LV020A-12JU-T is designed for high reliability, featuring 2,000V ESD protection and 200mA latchup immunity. It operates over an industrial temperature range of -40°C to +85°C, making it suitable for a variety of applications. The device also includes an integrated product identification code for easy recognition by programming equipment.

Datasheet Summary
Powered by GS/AI

The AT27LV020A-12JU-T is a low-power, one-time programmable (OTP) read-only memory (EPROM) with a capacity of 2,097,152 bits organized as 256K x 8 bits. It operates within a dual voltage range of 3.0V to 3.6V or 5V ± 10%, making it suitable for both low-voltage and standard power supply applications. The device features a fast read access time of 120ns and a low standby current of less than 1µA at 3.3V, which is beneficial for battery-powered systems. This memory chip is packaged in a 32-lead PLCC format and is compatible with JEDEC standards, ensuring ease of integration into existing designs. It supports TTL-level outputs when operating at 3.0V, allowing compatibility with standard TTL logic devices. The rapid programming algorithm allows for programming times of approximately 100µs per byte, enhancing efficiency in production environments. The AT27LV020A-12JU-T is designed for high reliability, featuring 2,000V ESD protection and 200mA latchup immunity. It operates over an industrial temperature range of -40°C to +85°C, making it suitable for a variety of applications. The device also includes an integrated product identification code for easy recognition by programming equipment.

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AT27LV020A-12JU-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AT27LV020A-12JU-T
Memory IC and Storage Component 774-AT27LV020A-12JU-T
IC EPROM 2MBIT PARALLEL 32PLCC Product overview: AT27LV020A-12JU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV020A-12JU- T can be used for catalog matching and distributor lookup.

IC EPROM 2MBIT PARALLEL 32PLCC Product overview: AT27LV020A-12JU-T from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AT27LV020A-12JU-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AT27LV020A-12JU-TCT-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - AT27LV020A-12JU-TTR-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - AT27LV020A-12JU-TDKR-ND - DigiKey
Thief River Falls, MN, United States
EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 2Mb (256K x 8) Parallel 120ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Memory - AT27LV020A-12JU-T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EPROM - OTP Memory IC 2Mbit Parallel 120 ns 32-PLCC (13.97x11.43)

EPROM - OTP Memory IC 2Mbit Parallel 120 ns 32-PLCC (13.97x11.43)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AT27LV020A-12JU-T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AT27LV020A-12JU-T
Integrated Circuits (ICs) - Memory - Memory AT27LV020A-12JU-T
IC EPROM 2MBIT PARALLEL 32PLCC

IC EPROM 2MBIT PARALLEL 32PLCC

Supplier's Site
IC EPROM 2MBIT PARALLEL 32PLCC

IC EPROM 2MBIT PARALLEL 32PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AT27LV020A-12JU-T AT27LV020A-12JU-TCT-ND AT27LV020A-12JU-T AT27LV020A-12JU-T AT27LV020A-12JU-T
Product Name Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category EPROM EPROM EPROM; EPROM EPROM; Non-Volatile EPROM; EPROM
Access Time 120 ns 120 ns 120 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 2000 kbits 2000 kbits 2000 kbits 2000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MYXxxSMS01GP32PB1-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
FIFOs Memory - SN74ACT7200L20NP - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Density 2 kbits
Package Type DIP; 28-DIP (0.300\", 7.62mm)
View Details
Memory - 591289-002-00 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 6116LA45SOG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 45 ns
Density 16 kbits
View Details