Microchip Technology, Inc. 1Mb (128-Kbit x 8) Low-Voltage OTP EPROM AT27LV010A

Description
The Microchip AT27LV010A is a high-performance, low-power, low-voltage 1-megabit One Time Programmable EPROM organized as 128-Kbit x 8. Requiring a single power supply in the range of 3.0V to 3.6V in normal read mode operation any byte can be accessed in less than 70 ns. With typical power consumption of only 18 mW at 5 MHz and VCC = 3.3V, the AT27LV010A consumes less than one-fifth the power of a standard, 5V EPROM. Standby mode supply current is typically less than 1 μA at 3.3V making it ideal for fast, portable systems using battery power. Additional Features 1-Mbit (128-Kbit x 8) Dual voltage range operation Low voltage, 3.0V to 3.6V, or Standard power supply range, 5V +/-10% Low-power CMOS operation 20 μA max standby (less than 1 μA, typical) for VCC = 3.6V 29 mW max active at 5 MHz for VCC = 3.6V Parallel Interface 70 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 100 μs/byte (typical) CMOS and TTL compatible inputs and outputs JEDEC standard for LVTTL Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC)
Datasheet
Description
The Microchip AT27LV010A is a high-performance, low-power, low-voltage 1-megabit One Time Programmable EPROM organized as 128-Kbit x 8. Requiring a single power supply in the range of 3.0V to 3.6V in normal read mode operation any byte can be accessed in less than 70 ns. With typical power consumption of only 18 mW at 5 MHz and VCC = 3.3V, the AT27LV010A consumes less than one-fifth the power of a standard, 5V EPROM. Standby mode supply current is typically less than 1 μA at 3.3V making it ideal for fast, portable systems using battery power. Additional Features 1-Mbit (128-Kbit x 8) Dual voltage range operation Low voltage, 3.0V to 3.6V, or Standard power supply range, 5V +/-10% Low-power CMOS operation 20 μA max standby (less than 1 μA, typical) for VCC = 3.6V 29 mW max active at 5 MHz for VCC = 3.6V Parallel Interface 70 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 100 μs/byte (typical) CMOS and TTL compatible inputs and outputs JEDEC standard for LVTTL Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1Mb (128-Kbit x 8) Low-Voltage OTP EPROM - AT27LV010A - Microchip Technology, Inc.
Chandler, AZ, United States
1Mb (128-Kbit x 8) Low-Voltage OTP EPROM
AT27LV010A
1Mb (128-Kbit x 8) Low-Voltage OTP EPROM AT27LV010A
The Microchip AT27LV010A is a high-performance, low-power, low-voltage 1-megabit One Time Programmable EPROM organized as 128-Kbit x 8. Requiring a single power supply in the range of 3.0V to 3.6V in normal read mode operation any byte can be accessed in less than 70 ns. With typical power consumption of only 18 mW at 5 MHz and VCC = 3.3V, the AT27LV010A consumes less than one-fifth the power of a standard, 5V EPROM. Standby mode supply current is typically less than 1 μA at 3.3V making it ideal for fast, portable systems using battery power. Additional Features 1-Mbit (128-Kbit x 8) Dual voltage range operation Low voltage, 3.0V to 3.6V, or Standard power supply range, 5V +/-10% Low-power CMOS operation 20 μA max standby (less than 1 μA, typical) for VCC = 3.6V 29 mW max active at 5 MHz for VCC = 3.6V Parallel Interface 70 ns access time High-reliability CMOS technology 2,000V ESD protection 200 mA latchup immunity Rapid programming algorithm – 100 μs/byte (typical) CMOS and TTL compatible inputs and outputs JEDEC standard for LVTTL Integrated product identification code Industrial Temperature Range: -40°C to 85°C Available in Green (Pb/Halide-free) Packaging Only 32-lead, Plastic J-leaded Chip Carrier (PLCC)

The Microchip AT27LV010A is a high-performance, low-power, low-voltage 1-megabit One Time Programmable EPROM organized as 128-Kbit x 8. Requiring a single power supply in the range of 3.0V to 3.6V in normal read mode operation any byte can be accessed in less than 70 ns. With typical power consumption of only 18 mW at 5 MHz and VCC = 3.3V, the AT27LV010A consumes less than one-fifth the power of a standard, 5V EPROM. Standby mode supply current is typically less than 1 μA at 3.3V making it ideal for fast, portable systems using battery power.

Additional Features

    • 1-Mbit (128-Kbit x 8)
    • Dual voltage range operation
      • Low voltage, 3.0V to 3.6V, or
      • Standard power supply range, 5V +/-10%
    • Low-power CMOS operation
      • 20 μA max standby (less than 1 μA, typical) for VCC = 3.6V
      • 29 mW max active at 5 MHz for VCC = 3.6V
    • Parallel Interface
      • 70 ns access time
    • High-reliability CMOS technology
      • 2,000V ESD protection
      • 200 mA latchup immunity
    • Rapid programming algorithm – 100 μs/byte (typical)
    • CMOS and TTL compatible inputs and outputs
      • JEDEC standard for LVTTL
    • Integrated product identification code
    • Industrial Temperature Range: -40°C to 85°C
    • Available in Green (Pb/Halide-free) Packaging Only
    32-lead, Plastic J-leaded Chip Carrier (PLCC)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number AT27LV010A
Product Name 1Mb (128-Kbit x 8) Low-Voltage OTP EPROM
Memory Category EPROM
Access Time 70 ns
Data Retention 20 years
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882794 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details
Memory - Unclassified Memory - CY7C243-25WC - 867757-CY7C243-25WC - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - AS4SD32M16 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
Memory - 99320-E0474-A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers